Lexmark logo

Lexmark E350d 2400 x 2400 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68187
Info modified on:
27 Jan 2020, 10:49:17
Long product name Lexmark E350d 2400 x 2400 DPI A4:

E350d - 2400x2400 DPI, 33 ppm, 32 MB

Lexmark E350d 2400 x 2400 DPI A4:

Compact and easy to use, the Lexmark E350d mono laser is the perfect high-speed partner for your desktop or small workgroup. Available as a standalone or network-ready (Lexmark E352dn), it gives you sharp 1200 x 1200dpi print quality, plus a range of flexible options, including higher-yield cartridges and a second input drawer to boost your total capacity up to 800 sheets. Outstanding performance: Zip through your print runs as fast as 33 ppm, with instant warm-up and the first page out in as little as 6.5 seconds.
An easier way to work: Benefit from easy set-up, front-loading consumables and a user-friendly 2-line display, which simplifies printing and maintenance tasks.
New environmental features: In addition to automatic duplex printing – now standard – it includes new Eco and Quiet modes for optimal energy efficiency and minimal noise.

Short summary description Lexmark E350d 2400 x 2400 DPI A4:

Lexmark E350d, Laser, 2400 x 2400 DPI, A4, 33 ppm

Long summary description Lexmark E350d 2400 x 2400 DPI A4:

Lexmark E350d. Print technology: Laser, Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.