location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hx2110 Pocket PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA296T
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels
  • - 0.128 GB
  • - 0.312 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 920 mAh
Guarantee: 1 year
Long product name HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g) :
The short editorial description of HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g)

iPAQ hx2110 Pocket PC
More>>>
HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g):
The official marketing text of HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g) as supplied by the manufacturer

Full-featured and high-performance Pocket PC, delivering outstanding expansion capabilities to satisfy every handheld requirement.

Features:
- Featuring Microsoft® Windows® for a familiar and intuitive environment
- Featuring the Intel® PXA270 312 MHz high-performance processor and offering 128 MB total memory (64 MB ROM and 64 MB SDRAM) - up to 65 MB user available memory including 31 MB iPAQ File Store.
- Bluetooth-enabled for simplified data synchronisation, file sharing and printing between personal devices and peripherals.
- Integrated Compact Flash type II and Secure Digital slots deliver outstanding expansion capabilities - increased performance, storage and functionality.
- Data encryption from HP ProtectTools, powered by Credant Technologies, provides enhanced protection for both data and device. VPN software delivers added security for wireless connection when accessing information remotely.


Ergonomic features:
4 programmable application quick-launch buttons
5-way navigation button, rechargeable/removable battery
touch-sensitive display for stylus or fingertip
voice record button, microphone and speaker
rubber sides for comfortable grip

Short summary description HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g):
This short summary of the HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g) data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ hx2110 Pocket PC, 3.5", 240 x 320 pixels, TFT, Touch Screen & Stylus, 65536 colors, 0.128 GB

Long summary description HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g):
This is an auto-generated long summary of HP iPAQ hx2110 Pocket PC handheld mobile computer 3.5" 240 x 320 pixels 5.8 oz (164.4 g) based on the first three specs of the first five spec groups.

HP iPAQ hx2110 Pocket PC. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB. Processor frequency: 0.312 GHz

Display
Display
TFT
Display diagonal *
3.5"
Display resolution *
240 x 320 pixels
Pointing device
Touch Screen & Stylus
Display number of colors
65536 colors
Memory
Internal memory *
0.128 GB
Processor
Processor frequency *
0.312 GHz
Built-in processor
PXA270
Network
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
No
Audio
Built-in microphone
Yes
Speakers
Mono
Audio included
Microphone, receiver, speaker
Ports & interfaces
I/O ports
USB Serial DC Power
Headphone outputs
1
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
ProtectTools CREDANT iPAQ Wireless HP Profiles HP Mobile Printing Bluetooth Manager iPAQ File Store iPAQ Backup HP Photosmart Premiere Calendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word, Pocket Excel, Pocket Internet Explorer, Windows Media Player 9, Inbox, File Explorer, Infrared Beaming
Power
Battery capacity *
920 mAh
Battery technology
Lithium-Ion (Li-Ion)
Power requirements
100 - 240 Vac, 50/60 Hz
Weight & dimensions
Weight *
5.8 oz (164.4 g)
Width
4.69" (119 mm)
Depth
3.03" (77 mm)
Height
0.63" (16 mm)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Keyboard
Keyboard type
BT Foldable
System requirements
Compatible operating systems
Windows Mobile 2003 SE
Technical details
Expansion slots
SD (1-bit SDIO/4-bit SD/MMC) CF (Compact Flash Type II)
Source Testseek summary Average rating
Reviews
Updated:
2012-12-11 04:59:27
Uk has collected 3 expert reviews for HP iPAQ hx2110 Pocket PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%