location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 56K V92 USB modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56K V92 USB Modem
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14209
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust 56K V92 USB modem 56 Kbit/s :
The short editorial description of Trust 56K V92 USB modem 56 Kbit/s

56K V92 USB Modem
More>>>
Trust 56K V92 USB modem 56 Kbit/s:
The official marketing text of Trust 56K V92 USB modem 56 Kbit/s as supplied by the manufacturer

USB connected high speed 56K modem for fast Internet and e-mail access
Supports latest V.92 standard for quick connect and faster upload speed
Hot Plug 'n' Play, easy installation using USB interface
Ideal for notebook users, no extra power needed and can be used in all European countries
V.44 data compression for faster download speed
Item number: 14209

Short summary description Trust 56K V92 USB modem 56 Kbit/s:
This short summary of the Trust 56K V92 USB modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 56K V92 USB Modem, 56 Kbit/s, External fax/modem, V92, PC, Windows 98SE, ME, 2000, XP, 20 MB

Long summary description Trust 56K V92 USB modem 56 Kbit/s:
This is an auto-generated long summary of Trust 56K V92 USB modem 56 Kbit/s based on the first three specs of the first five spec groups.

Trust 56K V92 USB Modem. Modem speed: 56 Kbit/s, Type: External fax/modem. Data link protocols: V92. Compatibility: PC. Compatible operating systems: Windows 98SE, ME, 2000, XP, Minimum storage drive space: 20 MB, Minimum system requirements: USB port (free), Analog telephone line, CD-ROM drive. Dimensions (WxDxH): 3.94 x 0.945 x 1.89" (100 x 24 x 48 mm)

Modem
Modem speed
56 Kbit/s
Type
External fax/modem
Protocols
Data link protocols
V92
Ports & interfaces
I/O ports
USB
Features
Compatibility
PC
System requirements
Compatible operating systems
Windows 98SE, ME, 2000, XP
Minimum storage drive space
20 MB
Minimum system requirements
USB port (free), Analog telephone line, CD-ROM drive
Minimum processor
Pentium 200MHz MMX
Minimum RAM
64 MB
Weight & dimensions
Dimensions (WxDxH)
3.94 x 0.945 x 1.89" (100 x 24 x 48 mm)
Technical details
Special features
Windows Plug & Play
Brand Image Article code product Stock Price from
Trust 56K V92 External UK modem 56 Kbit/s Trust 56K V92 External UK modem 56 Kbit/s
(show image)
13122 56K V92 External Modem UK 0.00
(excl. VAT)
0 (incl. VAT)
Trust wireless 56K modem 56 Kbit/s Trust wireless 56K modem 56 Kbit/s
(show image)
13854 Modem wireless 56K 0.00
(excl. VAT)
0 (incl. VAT)
Trust 56K V92 PC-CARD modem 56 Kbit/s Trust 56K V92 PC-CARD modem 56 Kbit/s
(show image)
13298 56K V92 PC-CARD MODEM 0.00
(excl. VAT)
0 (incl. VAT)