location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DKVM-CB KVM cable 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DKVM-CB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKVM-CB
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:15
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2016
Product end of life date
Guarantee: 2 years.
Long product name D-Link DKVM-CB KVM cable 70.9" (1.8 m) :
The short editorial description of D-Link DKVM-CB KVM cable 70.9" (1.8 m)

DKVM-CB Keyboard, Video, and Mouse (KVM) cable
More>>>
D-Link DKVM-CB KVM cable 70.9" (1.8 m):
The official marketing text of D-Link DKVM-CB KVM cable 70.9" (1.8 m) as supplied by the manufacturer

The DKVM-CB Keyboard is a set of 1.8 meter (6ft.) KVM cables that can be used with DKVM-2K and DKVM-8E.

Short summary description D-Link DKVM-CB KVM cable 70.9" (1.8 m):
This short summary of the D-Link DKVM-CB KVM cable 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DKVM-CB, 70.9" (1.8 m), DKVM-2, DKVM-4, DKVM-4K, DKVM-8E, 8.11 oz (230 g), 4 x PS2, 2 x DB-15

Long summary description D-Link DKVM-CB KVM cable 70.9" (1.8 m):
This is an auto-generated long summary of D-Link DKVM-CB KVM cable 70.9" (1.8 m) based on the first three specs of the first five spec groups.

D-Link DKVM-CB. Cable length: 70.9" (1.8 m), Compatible products: DKVM-2, DKVM-4, DKVM-4K, DKVM-8E. Weight: 8.11 oz (230 g). Connector(s): 4 x PS2, 2 x DB-15

Performance
Cable length *
70.9" (1.8 m)
Compatible products
DKVM-2, DKVM-4, DKVM-4K, DKVM-8E
Packaging data
Weight
8.11 oz (230 g)
Other features
Connector(s)
4 x PS2, 2 x DB-15
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)