location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 58 Photo Inkjet Print Cartridge ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58 Photo Inkjet Print Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6658A show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:05
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 58 Photo Inkjet Print Cartridge ink cartridge Original :
The short editorial description of HP 58 Photo Inkjet Print Cartridge ink cartridge Original

HP 58 Photo Inkjet Print Cartridge (17 ml )
More>>>
HP 58 Photo Inkjet Print Cartridge ink cartridge Original:
The official marketing text of HP 58 Photo Inkjet Print Cartridge ink cartridge Original as supplied by the manufacturer

The HP No. 58 Photo Inkjet Print Cartridge contains light magenta, light cyan and dye-based black inks which work together with the HP No. 57 (and, in 8-ink systems, the No. 59) Print Cartridge to deliver results that are equal to traditional photos.

Short summary description HP 58 Photo Inkjet Print Cartridge ink cartridge Original:
This short summary of the HP 58 Photo Inkjet Print Cartridge ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 58 Photo Inkjet Print Cartridge, Original, Inkjet printing, 0 - 40 °C, 5.51" (140 mm), 4.49" (114 mm), 1.42" (36 mm)

Long summary description HP 58 Photo Inkjet Print Cartridge ink cartridge Original:
This is an auto-generated long summary of HP 58 Photo Inkjet Print Cartridge ink cartridge Original based on the first three specs of the first five spec groups.

HP 58 Photo Inkjet Print Cartridge. Type: Original, Print technology: Inkjet printing. Width: 5.51" (140 mm), Depth: 4.49" (114 mm), Height: 1.42" (36 mm). Quantity per pallet: 2.800 pc(s), Pallet weight: 696.7 lbs (316 kg). Print cartridge volume (metric): 17 ml, Pallet dimensions (W x D x H): 47.2 x 31.5 x 72.7" (1200 x 800 x 1847 mm), Approximate page yield (A4, color): 125 pages

Features
Print technology
Inkjet printing
Type *
Original
Color
Yes
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
5.51" (140 mm)
Depth
4.49" (114 mm)
Height
1.42" (36 mm)
Weight
2.12 oz (60 g)
Weight & dimensions
Package weight
3.53 oz (100 g)
Logistics data
Quantity per pallet
2.800 pc(s)
Pallet weight
696.7 lbs (316 kg)
Other features
Pallet dimensions (W x D x H)
47.2 x 31.5 x 72.7" (1200 x 800 x 1847 mm)
Approximate page yield (A4, color)
125 pages
Print cartridge volume (metric)
17 ml
Brand Image Article code product Stock Price from
Pelikan

Pelikan H21 ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta
(show image)
353429 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H21 ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta
(show image)
353467 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H21 ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta
(show image)
353450 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H21 ink cartridge 1 pc(s) Photo black, Photo cyan, Photo magenta
(show image)
353412 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H21 ink cartridge 1 pc(s) Light black, Light Cyan, Light magenta
(show image)
351616 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)