location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port RS232 PCI Express Serial Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S952PW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845779 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:55:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Serial
  • - Black
Guarantee: Lifetime
Long product name StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal :
The short editorial description of StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal

2 Port RS232 PCI Express Serial Card with Power Output
More>>>
StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal:
The official marketing text of StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal as supplied by the manufacturer

The PEX2S952PW 2-Port PCI Express Serial Card (with Power Output) turns a PCI Express slot into 2 RS232 (DB9) serial connections and enables compatible devices to draw power from the serial ports.

Suitable for many RS232-powered serial applications, this PCIe serial card offers a selectable 5V or 12V power option capable of power output using pin 1, 4, 8 or 9, allowing you to configure the card to suit the requirements of your powered RS232 devices.

A flexible solution for adding serial ports to small form factor or full-sized systems, the 2-port serial card includes both low and full profile brackets.

To ensure maximum performance, the serial card is based on a native single chip design, that allows you to harness the full capability of PCI Express (PCIe) - providing optimum reliability and speed while reducing the load applied to the CPU by as much as 48% over conventional (bridge chip) serial cards.

Short summary description StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal:
This short summary of the StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port RS232 PCI Express Serial Card, PCIe, Serial, RS-232, Black, CE, FCC, PLX OXPCIe952

Long summary description StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal:
This is an auto-generated long summary of StarTech.com 2 Port RS232 PCI Express Serial Card interface cards/adapter Internal based on the first three specs of the first five spec groups.

StarTech.com 2 Port RS232 PCI Express Serial Card. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232. Product color: Black, Certification: CE, FCC. Chipset: PLX OXPCIe952, FIFO (First In, First Out): 128 B. Power supply type: DC, Output voltage: 5, 12 V. Width: 0.591" (15 mm), Depth: 3.15" (80 mm), Height: 2.32" (59 mm)

Country Distributor
United Kingdom 1 distributor(s)