location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WP-4095 DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB29301BY
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 26 ppm
  • - USB port Ethernet LAN
Guarantee: 1 year
Long product name Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4

A4, 4800 x 1200 dpi, Duplex, 26 ppm, 320 MB, USB, Ethernet, 10.9 kg
More>>>
Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

Epson WorkForce Pro WP-4095 DN

A high-performance, business inkjet double-sided printer, created for demanding enterprise workgroups, with a universal print driver and a range of emulations expected by IT managers - PCL6 PCL5c and genuine Adobe® PostScript® 3™

Easy to integrate into an enterprise environment
Network-ready for easy sharing, and including PCL6, PCL5c and genuine Adobe® PostScript® 3™ emulations, the WP-4095 DN can easily replace a workgroup laser printer and offer much more.

Up to 50% lower running costs
Up to 50% lower cost per page than competitive lasers*1 thanks to high yield individual cartridges, providing up to 3,400 pages each*2. Ink cartridges are the only consumable that needs replacing in the printer – freeing up storage space previously taken up by laser toners, fusers and photoconductors.

Engineered for Business
With a paper capacity of up to 580 sheets spread across 3 paper trays (one is optional), you won’t need to replace your paper type with another when you wish to switch formats. A high print resolution of up to 4800x1200dpi means that businesses get top-quality prints which are water, smudge, highlighter and fade resistant, as they dry instantly thanks to Epson DuraBrite Ultra ink.

Economical and Ecological
ENERGY STAR®-qualified and offering a massive 80% reduction*3 in energy consumption compared to competitive lasers, the WP-4095 DN provides significant cost and environmental savings.

Print on the move
This printer comes with Epson Connect*4 to meet mobile printing needs, enabling users to print from smartphones and tablet PCs.

Short summary description Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4095 DN, Color, 4800 x 1200 DPI, A4, 30000 pages per month, 26 ppm, White

Long summary description Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Epson WorkForce Pro WP-4095 DN inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4095 DN. Color, Maximum duty cycle: 30000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Product color: White

Features
Page description languages *
PCL 5c, PCL 5e, PCL 6, PostScript 3
Color *
Yes
Maximum duty cycle *
30000 pages per month
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (color, normal quality, A4/US Letter)
24 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, B5, C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
320 MB
Design
Market positioning *
Home & office
Product color *
White
Country of origin
China
Power
Power consumption (printing) *
25 W
Power consumption (standby)
2.2 W
Weight & dimensions
Width
18.1" (460 mm)
Depth
16.5" (420 mm)
Height
11.2" (284 mm)
Weight
24 lbs (10.9 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
20.6" (522 mm)
Package depth
24.2" (614 mm)
Package height
19.1" (484 mm)
Package weight
31.7 lbs (14.4 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
82.3" (2.09 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
82.3" (2.09 m)
Quantity per pallet
8 pc(s)
Country Distributor
United Kingdom 1 distributor(s)