location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A444
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8451A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736862424 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2008
Product end of life date
Bullet Points HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI 4" x 12" (10x30 cm)
  • - Inkjet
  • - USB port
Guarantee: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) :
The short editorial description of HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)

Photosmart A444 Camera and Printer Dock
More>>>
HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
The official marketing text of HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) as supplied by the manufacturer

Get everything you need to take and print photos without a PC. Get crisp, clear shots with an easy-to-use HP Photosmart camera, then pop it on the printer dock[p1]. Industry-leading red-eye removal ensures photos look their best and you can preview photos on the camera's own display. Then just press a button to print, long-lasting lab-quality 10 x 15 cm photos in as fast as 40 seconds. And for maximum convenience, your printer dock also recharges your camera batteries.

Short summary description HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This short summary of the HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A444, Inkjet, 4800 x 1200 DPI, 4" x 12" (10x30 cm), Gray

Long summary description HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This is an auto-generated long summary of HP Photosmart A444 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) based on the first three specs of the first five spec groups.

HP Photosmart A444. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 12" (10x30 cm). Product color: Gray

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
40 s
Features
Market positioning *
Home & office
Product color *
Gray
Built-in display
No
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
4" x 12" (10x30 cm)
Ports & interfaces
USB port *
Yes
USB 1.1 ports quantity
1
Network
Wi-Fi *
No
Network
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
Yes
Compatible memory cards
SD
Power
Power source *
Battery
Power consumption (printing) *
19 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
8.94" (227 mm)
Depth
4.58" (116.3 mm)
Height
5.02" (127.6 mm)
Weight
2.76 lbs (1.25 kg)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)