location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super-WriteMaster™ DVD Writer, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-S203N/BEBM
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA
  • - Internal Tray Mounting: Vertical/Horizontal
  • - LightScribe
  • - Black
Long product name Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal :
The short editorial description of Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal

Super-WriteMaster™ DVD Writer, SATA, LightScribe, Black, Nero Software, Bulk
More>>>
Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal:
The official marketing text of Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal as supplied by the manufacturer

Super-WriteMaster™ DVD Writer offers powerful overspeed support, low noise and vibration control system for high speed and optimized algorithm for fastest speed.

Features:
- Interface: SATA.
- WriteMaster™ Technology.
- Power Speed Technology for 20X Writing.
- Powerful overspeed support.
- Low noise and vibration control system for high speed.
- Optimized algorithm for fastest speed.

Short summary description Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal:
This short summary of the Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Super-WriteMaster™ DVD Writer, Black, Black, Tray, Vertical/Horizontal, Serial ATA, 2 MB, 48x

Long summary description Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal:
This is an auto-generated long summary of Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung Super-WriteMaster™ DVD Writer, Black. Product color: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Design
Internal *
Yes
Product color
Black
Disc loading type
Tray
Mounting
Vertical/Horizontal
Performance
Interface *
Serial ATA
LightScribe
Yes
Drive device, buffer size
2 MB
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
20x
DVD-R write speed
20x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
40x
CD-R read speed
40x
Reading speed
CD-RW read speed
40x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
130 ms
CD-ROM drive average random access time
110 ms
Weight & dimensions
Weight
26.5 oz (750 g)
Packaging content
Bundled software
Nero
Other features
Media types supported
DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-ROM/XA, CD-ROM, CD-Audio, Video-CD, CD-I(FMV), Photo CD, CD-Extra, CD-TEXT
Dimensions (WxDxH)
5.83 x 6.69 x 1.65" (148.2 x 170 x 42 mm)
Number of optical discs
1 discs
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:00:30
Uk has collected 2 expert reviews for Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
dreamwarecomputers.com
Updated:
2011-10-04 03:00:30
Although they were a bit slow getting into the market, SATA DVD burners are quickly running their IDE counterparts dry on store shelves. Nowadays with not only cheap DVD burner prices but also cheap DVD player prices, everyone is quickly making the mov...
Good Great performance, Excellent set of features, SATA Interface...
Bad Advanced security features like some drives are starting to feature would be a nice addition...
Bottom line If having the best burn speeds on the market paired with some great reliability features for a burner is what you're after, then the Samsung SH-S203 is certainly a burner worth considering! It's performance was great and it supports all common med...
0%