icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Samsung logo

Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123756
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal:

Super-WriteMaster™ DVD Writer, LightScribe, Black, Nero Software

Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal:

Super-WriteMaster™ DVD Writer offers powerful overspeed support, low noise and vibration control system for high speed and optimized algorithm for fastest speed.

Features:
- Interface: PATA.
- WriteMaster™ Technology.
- Power Speed Technology for 20X Writing.
- Powerful overspeed support.
- Low noise and vibration control system for high speed.
- Optimized algorithm for fastest speed.

Short summary description Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal:

Samsung Super-WriteMaster™ DVD Writer, Black, Black, Tray, Vertical/Horizontal, IDE/ATA, 48x, 20x

Long summary description Samsung Super-WriteMaster™ DVD Writer, Black optical disc drive Internal:

Samsung Super-WriteMaster™ DVD Writer, Black. Product color: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: IDE/ATA. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.