location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2000WA 20" LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.0CA72.A4E show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20"
  • - 1680 x 1050 pixels
  • - 8 ms 250 cd/m² 600:1
  • - 60 W
Long product name BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels :
The short editorial description of BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels

G2000WA, 20", Wide TFT, 1680 x 1050, 250 cd/m2, 45 W
More>>>
BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels:
The official marketing text of BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels as supplied by the manufacturer

The FP202W's wide-screen design provides more than 43 centimeters of screen width, allowing you to display and comfortably read two pages of text side by side.
With support for resolutions up to 1680 x 1050 (WSXGA+), the FP202W delivers a crisp, crystal-clear screen image, further enhanced by Senseye™ Technology for ultra-realistic picture quality. And 600:1 contrast ratio ensures vivid color.

Short summary description BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels:
This short summary of the BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ G2000WA 20" LCD, 20", 1680 x 1050 pixels, LCD, 8 ms

Long summary description BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels:
This is an auto-generated long summary of BenQ G2000WA 20" LCD computer monitor 20" 1680 x 1050 pixels based on the first three specs of the first five spec groups.

BenQ G2000WA 20" LCD. Display diagonal: 20", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Display
Display diagonal *
20"
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Pixel pitch
0.258
Horizontal scan range
31 - 91 kHz
Vertical scan range
56 - 76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-2 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
60 W
Weight & dimensions
Width (with stand)
18.9" (479.6 mm)
Depth (with stand)
6.69" (169.9 mm)
Height (with stand)
15.6" (396.7 mm)
Weight (without stand)
12.6 lbs (5.7 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Video Dot Rate
25 MHz
Country Distributor
United Kingdom 1 distributor(s)