location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ICIDU USB 2.0 Repeater Cable, 5m USB cable 196.9" (5 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICIDU Check ‘ICIDU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Repeater Cable, 5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C-707646
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘ICIDU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICIDU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:17:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ICIDU USB 2.0 Repeater Cable, 5m USB cable 196.9" (5 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 196.9" (5 m)
  • - USB A
  • - USB A
  • - Black
Long product name ICIDU USB 2.0 Repeater Cable, 5m USB cable 196.9" (5 m) USB A Black :
The short editorial description of ICIDU USB 2.0 Repeater Cable, 5m USB cable 196.9" (5 m) USB A Black

USB 2.0 Repeater Cable, 5m
More>>>
Short summary description ICIDU USB 2.0 Repeater Cable, 5m USB cable 196.9" (5 m) USB A Black:
This short summary of the ICIDU USB 2.0 Repeater Cable, 5m USB cable 196.9" (5 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICIDU USB 2.0 Repeater Cable, 5m, 196.9" (5 m), USB A, USB A, Black

Long summary description ICIDU USB 2.0 Repeater Cable, 5m USB cable 196.9" (5 m) USB A Black:
This is an auto-generated long summary of ICIDU USB 2.0 Repeater Cable, 5m USB cable 196.9" (5 m) USB A Black based on the first three specs of the first five spec groups.

ICIDU USB 2.0 Repeater Cable, 5m. Cable length: 196.9" (5 m). Connector 1: USB A, Connector 2: USB A, Product color: Black

Country Distributor
United Kingdom 1 distributor(s)