location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Footform Standard Low Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Footform Standard Low Footrest
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEFFSL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399993739
Category:
Small piece of furniture, usually made of plastic, which you place under a desk or table and rest your feet on to make it more comfortable to sit.
Foot Rests Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen Footform Standard Low Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 125.7 lbs (57 kg)
  • - Aluminum, Plastic, Rubber
  • - Non-slip base
  • - Height adjustment
  • - Black
Long product name BakkerElkhuizen Footform Standard Low Black :
The short editorial description of BakkerElkhuizen Footform Standard Low Black

Footform Standard Low, black
More>>>
BakkerElkhuizen Footform Standard Low Black:
The official marketing text of BakkerElkhuizen Footform Standard Low Black as supplied by the manufacturer

Adjustable footrest with foot-operating button.

The Footform footrest has been designed to help you adopt a good posture when sitting. This footrest is easily height adjustable with a unique foot-operating button. The Footform footrest is available in two variants: the Footform Dual footrest with a larger adjustment range of 40 mm to 300 mm and the Footform Standard low footrest with a smaller adjustment range of 40 mm to 170 mm. A stable footrest, equipped with an anti-slip profile, a sturdy steel frame and usable in combination with any chair or workstation. Choose your ideal height and bring your feet, ankles, knees, and thighs into a comfortable position. Start working with a better blood circulation in your legs and this helps you to keep you alert and focused.

Short summary description BakkerElkhuizen Footform Standard Low Black:
This short summary of the BakkerElkhuizen Footform Standard Low Black data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Footform Standard Low, Black, Aluminum, Plastic, Rubber, 125.7 lbs (57 kg), 15.4" (390 mm), 16.9" (430 mm), 17.7" (450 mm)

Long summary description BakkerElkhuizen Footform Standard Low Black:
This is an auto-generated long summary of BakkerElkhuizen Footform Standard Low Black based on the first three specs of the first five spec groups.

BakkerElkhuizen Footform Standard Low. Product color: Black, Material: Aluminum, Plastic, Rubber, Maximum weight capacity: 125.7 lbs (57 kg). Width: 15.4" (390 mm), Depth: 16.9" (430 mm), Height: 17.7" (450 mm)

Improves working posture.
Improves working posture.

The Footform footrest is a great contribution to your workplace and helps to improve your sitting posture. Especially when you are sitting at your desk for a prolonged time, the Footform footrest brings your feet, ankles, knees, and thighs in an ergonomic position and your blood circulation will be improved. As soon as your feet are firmly placed on the solid footrest a good ergonomic posture is ensured, you will feel more comfortable, and your well-being is improved.

Unique, foot-operating button.
Unique, foot-operating button.

The height of this footrest can be adjusted quickly with the red button. The foot-operating button is equipped with an integral gas cylinder, this mechanism guarantees an easy height adjustment. Easily change the height of the footrest throughout the day to suit your posture and position. To adjust you simply press the red button with your foot meaning you do not have to bend down awkwardly under your desk.

Ergonomic background
Ergonomic background

Every VDU workstation should be perfectly adjusted to the user to enable a healthy and ergonomic way of working. This means that the office chair should ideally be adjusted to the person sitting on it. In addition, the optimal desk height is a basic requirement for an ergonomic sitting position. In situations where this is not possible, footrests can help to create a balance between the floor and the height of the table. In this way a footrest contributes to a better ergonomic sitting posture.

Ergonomic requirements for footrests:

Sufficiently large
Non-slip and stable
Height and inclination easily adjustable
Height sufficiently compensating

Anti-slip profile
Anti-slip profile

This footrest is equipped with slip-resistant material, so your feet do not slide off it. The dimension of the plateau of the Footform footrest is 450 mmx 335 mm and offers enough space for every size of feet. The surface has rounded edges and prevent therefore injuries and damages.

Features
Material
Aluminum, Plastic, Rubber
Product color *
Black
Non-slip base
Yes
Maximum weight capacity
125.7 lbs (57 kg)
Height adjustment
Yes
Weight & dimensions
Width
15.4" (390 mm)
Depth
16.9" (430 mm)
Weight & dimensions
Height
17.7" (450 mm)
Height (min)
1.57" (4 cm)
Height (max)
6.69" (17 cm)
Weight
8.6 lbs (3.9 kg)
Package width
15.7" (400 mm)
Package depth
17.7" (450 mm)
Package height
17.7" (450 mm)
Package weight
10.1 lbs (4.6 kg)
Brand Image Article code product Stock Price from
BakkerElkhuizen Footform Dual Black BakkerElkhuizen Footform Dual Black
(show image)
BNEFFD Footform Dual Footrest 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)