location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-note 350 Laptop stand Transparent 20"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-note 350 Notebook Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQNOTE350
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990905
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 13:41:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen Q-note 350 Laptop stand Transparent 20"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop stand Transparent Plastic, Steel
  • - Minimum notebook screen size compatibility: 10"
  • - Maximum notebook screen size compatibility: 20"
  • - Height adjustment
Long product name BakkerElkhuizen Q-note 350 Laptop stand Transparent 20" :
The short editorial description of BakkerElkhuizen Q-note 350 Laptop stand Transparent 20"

Basic acrylic notebook stand
More>>>
BakkerElkhuizen Q-note 350 Laptop stand Transparent 20":
The official marketing text of BakkerElkhuizen Q-note 350 Laptop stand Transparent 20" as supplied by the manufacturer

Transparent acrylic laptop stand for your fixed computer workstation.

The Q-note 350 laptop stand is ideal for fixed workspaces, at the office or at home. This laptop stand ensures that your laptop screen is positioned in the perfect viewing angle, height and distance. This prevents physical discomfort in your neck and back while working at your laptop. The Q-note 350, with seven height settings, is made of high-quality (sustainable) acrylic material and has integrated cable management. It’s a great ergonomic accessory for every desk, which supports you to work healthier and to increase your performance at work.

Short summary description BakkerElkhuizen Q-note 350 Laptop stand Transparent 20":
This short summary of the BakkerElkhuizen Q-note 350 Laptop stand Transparent 20" data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Q-note 350, Laptop stand, Transparent, Plastic, Steel, 10", 20", 4.33 - 9.06" (110 - 230 mm)

Long summary description BakkerElkhuizen Q-note 350 Laptop stand Transparent 20":
This is an auto-generated long summary of BakkerElkhuizen Q-note 350 Laptop stand Transparent 20" based on the first three specs of the first five spec groups.

BakkerElkhuizen Q-note 350. Product type: Laptop stand, Product color: Transparent, Material: Plastic, Steel. Height adjustment range: 4.33 - 9.06" (110 - 230 mm), Maximum height: 4.33" (11 cm). Width: 13.8" (350 mm), Depth: 11" (280 mm), Height: 4.72" (120 mm). Package width: 12" (305 mm), Package depth: 16.3" (414 mm), Package height: 5.12" (130 mm)

Correct posture for more comfort.
Correct posture for more comfort.

A laptop stand is an essential ergonomic product for laptop users. Typically, a laptop screen is positioned at a working height that is far too low for healthy use. This results in a hunched posture and downward viewing angle which places strain on your eyes, neck, shoulders and back. With the Q-note 350 laptop stand you can bring your laptop to the correct viewing angle, height and distance. You automatically adopt a healthier posture and reduce physical discomfort (source: Boersma, A.L., Mol, E., ‘De effectiviteit van een laptopsteun’, Tijdschrift voor Ergonomie, 28, Nr. 2, April 2003.).

From now on, it is guaranteed, that you will work more productively with the help of the Q-note 350 laptop stand.

Ergonomic background
Ergonomic background

Distance between your eyes and the screen should be 50-80 cm (approximately an arm length), depending on monitor size and resolution. Adjust the distance of your screen (VGB DGUV Information 215-410, 2019, S. 93.).

The angle of your line of vision to the middle of the screen should be approximately -35°, so also adjust the height of your screen (VGB DGUV Information 215-410, 2019, S.46.).

Legal requirements
The laptop is not suitable for longer use without external devices.

If the laptop is used for more than one hour at a time, external devices are required to meet legal requirements and practice guidelines.

To be able to work comfortably and productively with a laptop for a long time, a laptop stand, an external mouse, and an external keyboard are therefore indispensable. If you use an external monitor and position the laptop screen at the same height, both can also be used as a dual screen. (Arbeitsstättenverordnung, Anhang, 6.4 (3).)

Seven heights.
Seven heights.

You can choose the perfect height and angle for your laptop stand with the Q-note 350. This laptop stand is adjustable in seven positions. Simply loosen the four screws and adjust the Q-note 350 between 140 mm and 200 mm.
This allows you to achieve your perfect viewing angle, and you will automatically sit in an upright position while working.

Design
Product type *
Laptop stand
Product color *
Transparent
Material
Plastic, Steel
Minimum notebook screen size compatibility
10"
Maximum notebook screen size compatibility
20"
Non-slip surface
Yes
Ergonomics
Height adjustment
Yes
Height adjustment range
4.33 - 9.06" (110 - 230 mm)
Maximum height
4.33" (11 cm)
Number of height positions
7
Power
USB powered
No
System requirements
USB required
No
Weight & dimensions
Width
13.8" (350 mm)
Depth
11" (280 mm)
Height
4.72" (120 mm)
Weight
22.2 oz (630 g)
Packaging data
Package width
12" (305 mm)
Package depth
16.3" (414 mm)
Package height
5.12" (130 mm)
Package weight
2.91 lbs (1.32 kg)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)