location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PenClic Mouse Wireless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEPCW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399994927
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office 2400 DPI Black
  • - RF Wireless 196.9" (5 m)
  • - Scroll type: Wheel Buttons quantity: 5
  • - Rechargeable
Long product name BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI :
The short editorial description of BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI

Penclic Mouse Wireless, 800 - 2400dpi, Black
More>>>
BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI:
The official marketing text of BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI as supplied by the manufacturer

- Ergonomic: Pengrip enables an relaxed and natural working position
- Precise: just as precise as with a pen
- Handy: 5 buttons and scroll wheel
- Adjustable cursor speed: 800 - 1200 - 1600 - 2400 dpi
- Wireless: via USB-receiver

Short summary description BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI:
This short summary of the BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen PenClic Wireless, RF Wireless, 2400 DPI, Black

Long summary description BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI:
This is an auto-generated long summary of BakkerElkhuizen PenClic Wireless mouse Office RF Wireless 2400 DPI based on the first three specs of the first five spec groups.

BakkerElkhuizen PenClic Wireless. Device interface: RF Wireless, Movement resolution: 2400 DPI, Buttons quantity: 5, Scroll type: Wheel. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement resolution *
2400 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Button functions
Off, On
Design
Product color *
Black
Ergonomics
Wireless range
196.9" (5 m)
Power
Rechargeable
Yes
Weight & dimensions
Weight
1.13 oz (32 g)
Packaging content
Wireless receiver interface
USB Type-A
Other features
Mouse dimensions (WxDxH)
2.56 x 1.77 x 4.33" (65 x 45 x 110 mm)
Connectivity technology
Wireless
Brand Image Article code product Stock Price from
BakkerElkhuizen PenClic mouse 2400 DPI BakkerElkhuizen PenClic mouse 2400 DPI
(show image)
BNEPCC PenClic Mouse Corded 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)