location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Headset converter(mobile) > PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset converter(mobile) > PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
508-67
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730508677 show
Category: Audio Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Headset converter(mobile) > PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Use your smartphone’s headset with your PC
  • - Save the cost of an extra headset
Guarantee: 5 Years
Long product name Sandberg Headset converter(mobile) > PC :
The short editorial description of Sandberg Headset converter(mobile) > PC

Headset converter(mobile) > PC
More>>>
Sandberg Headset converter(mobile) > PC:
The official marketing text of Sandberg Headset converter(mobile) > PC as supplied by the manufacturer

Many headsets for smartphones connect to the phone’s 4-pin combined audio input and output. A PC typically has two sockets: an audio output and a microphone input. This adapter converts the single connector on headsets to a dual connector for your PC, allowing you to use your phone’s headset with your PC.

Short summary description Sandberg Headset converter(mobile) > PC:
This short summary of the Sandberg Headset converter(mobile) > PC data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Headset converter(mobile) > PC, 2 x 3.5mm, Male, 3.5mm, Female, Black

Long summary description Sandberg Headset converter(mobile) > PC:
This is an auto-generated long summary of Sandberg Headset converter(mobile) > PC based on the first three specs of the first five spec groups.

Sandberg Headset converter(mobile) > PC. Connector 1: 2 x 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Product color: Black

Features
Connector 1 *
2 x 3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
Packaging data
Package width
2.76" (70 mm)
Package depth
1.57" (40 mm)
Package height
6.57" (167 mm)
Package weight
2.47 oz (70 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85189000
Brand Image Article code product Stock Price from
Sandberg Headset converter Dual->Single Sandberg Headset converter Dual->Single
(show image)
508-59 Headset converter Dual->Single 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Adapter MiniJack-F->2xRCA-M Sandberg Adapter MiniJack-F->2xRCA-M
(show image)
502-36 Adapter MiniJack-F->2xRCA-M 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg MiniJack Splitter 1->2 Sandberg MiniJack Splitter 1->2
(show image)
502-16 MiniJack Splitter 1->2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)