location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10m RJ11 6P4C Straight Modular Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83867 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120838678 show
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 393.7" (10 m)
  • - RJ-11 Male/Male
  • - Gray
Long product name C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray :
The short editorial description of C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray

Straight Modular Cable, 2 x RJ-11, 10m, Grey
More>>>
C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray:
The official marketing text of C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray as supplied by the manufacturer

For RS-232 modular adapters for dumb terminal hookups and other serial/parallel extension applications.

Constructed from 28 AWG silver satin wire, this straight through-pinned cable is ideal for cost-saving voice and data applications not requiring high data rates. Connector 1: RJ11 (6P4C) StraightConnector 2: RJ11 (6P4C) Straight

Short summary description C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray:
This short summary of the C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 10m RJ11 6P4C Straight Modular Cable, 393.7" (10 m), RJ-11, Male/Male, Gray, 0.353 oz (10 g)

Long summary description C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray:
This is an auto-generated long summary of C2G 10m RJ11 6P4C Straight Modular Cable signal cable 393.7" (10 m) Gray based on the first three specs of the first five spec groups.

C2G 10m RJ11 6P4C Straight Modular Cable. Cable length: 393.7" (10 m), Connector(s): RJ-11, Connector gender: Male/Male. Weight: 0.353 oz (10 g)

Features
Cable length *
393.7" (10 m)
Connector(s)
RJ-11
Connector gender
Male/Male
Features
Product color
Gray
Packaging data
Weight
0.353 oz (10 g)
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)