C2G logo

C2G 5m RJ11 6P4C Straight Modular Cable signal cable 196.9" (5 m) Gray

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164029
Info modified on:
27 Nov 2023, 16:21:56
Long product name C2G 5m RJ11 6P4C Straight Modular Cable signal cable 196.9" (5 m) Gray:

Straight Modular Cable, 2 x RJ-11, 5m, Grey

C2G 5m RJ11 6P4C Straight Modular Cable signal cable 196.9" (5 m) Gray:

Constructed from 28 AWG silver satin wire, this straight through-pinned cable is ideal for cost-saving voice and data applications not requiring high data rates. Connector 1: RJ11 (6P4C) StraightConnector 2: RJ11 (6P4C) Straight.

For RS-232 modular adapters for dumb terminal hookups and other serial/parallel extension applications.

Short summary description C2G 5m RJ11 6P4C Straight Modular Cable signal cable 196.9" (5 m) Gray:

C2G 5m RJ11 6P4C Straight Modular Cable, 196.9" (5 m), RJ-11, Male/Male, Gray, 0.353 oz (10 g)

Long summary description C2G 5m RJ11 6P4C Straight Modular Cable signal cable 196.9" (5 m) Gray:

C2G 5m RJ11 6P4C Straight Modular Cable. Cable length: 196.9" (5 m), Connector(s): RJ-11, Connector gender: Male/Male. Weight: 0.353 oz (10 g)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.