location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edimax EK-PAK4 PS/2 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edimax Check ‘Edimax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EK-PAK4 PS/2 KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EK-PAK4
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Edimax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edimax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2018 15:56:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Edimax EK-PAK4 PS/2 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
Long product name Edimax EK-PAK4 PS/2 KVM switch Black :
The short editorial description of Edimax EK-PAK4 PS/2 KVM switch Black

EK-PAK4 4 Ports PS/2 KVM Switch with Cables Kit and Audio/Mic Support
More>>>
Short summary description Edimax EK-PAK4 PS/2 KVM switch Black:
This short summary of the Edimax EK-PAK4 PS/2 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Edimax EK-PAK4 PS/2 KVM Switch, Black

Long summary description Edimax EK-PAK4 PS/2 KVM switch Black:
This is an auto-generated long summary of Edimax EK-PAK4 PS/2 KVM switch Black based on the first three specs of the first five spec groups.

Edimax EK-PAK4 PS/2 KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Video bandwidth: 350 Hz. Product color: Black. Weight: 6.88 oz (195 g). Connectivity technology: Wired, Dimensions (WxDxH): 3.78 x 2.4 x 0.945" (96 x 61 x 24 mm), Compatible operating systems: DOS, Win3.X, Win95/98/98SE/ME/XP/2000/NT, Netware, Linux