location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS FAX-L3000IP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1484B016 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 3 sec/page
  • - Copy function
Long product name Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s :
The short editorial description of Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s

i-SENSYS FAX-L3000IP- 22cpm/ppm (A4)/ Super G3 fax/ 33.6K bps
More>>>
Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s:
The official marketing text of Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s as supplied by the manufacturer

- Super G3 fax.
- 1500-page standard memory.
- Built-in networking & PCL 5e/6 support.
- 1100-sheet paper capacity max. including optional cassette.
- Security: ID Management.
- 22cpm/ppm (A4).
- 50-page Duplex ADF (45ipm/A4).
- Optional SEND functionality.

Fast, efficient faxing
This robust fax offers the ultimate in faxing efficiency for large enterprises. A Super G3 fax modem transmits documents at 3 seconds per page* so phone costs are reduced. Multiple faxes can be received without blocking the line saving more time.

Printing and copying/b<>
Benefit from professional laser printing and copying at 22 cpm/ppm (A4). There’s a fast First Copy Out Time of Less than 13 seconds and virtually zero warm-up time from sleep mode with Quick First Print performance.

Automatic duplexing and document feeding
Automatic double-sided faxing, copying and printing increase productivity and cut paper costs. The 50-page Duplex Automatic Document Feeder can scan at a rapid rate of 45 images per minute (A4). It is even capable of scanning A3 documents (simplex only).

Built-in networking
Built-in networking brings productive network printing and PC faxing to all connected users on your network. A Remote User Interface enables easy monitoring of machine status. PCL5e/6 support ensures full compatibility with existing PCL printing environments.

Optional SEND functionality
With optional SEND functionality the FAX-L3000IP acts a central communication hub for sharing office documents digitally, boosting workflow efficiency and productivity. Users can scan colour documents direct to email, network Server (SMB and FTP) or Internet Fax. Fax forwarding allows automatic or conditional forwarding of faxes to other destinations.

Large paper supply
The standard paper supply consists of a 500-sheet cassette and 100-sheet multipurpose tray. An optional 500-sheet cassette takes this up to a total of 1100 sheets for demanding heavy duty use.

Security and cost control
Department and User ID Management restrict machine use to authorised staff only and let you keep a tight check on all costs. Each department and user can be assigned a different ID or password, ensuring complete security.

Risk-free faxing
If paper or toner run out, the 1500 page* standard memory safely stores all incoming documents for printing out later. In the event of a power failure, memory back-up stores faxes and other data for up to three hours.

Speed dialling
Dialling is quick and simple, with 80 one-touch speed dials and 200 coded dials (500 maximum)to store all regular contact numbers.

Short summary description Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s:
This short summary of the Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS FAX-L3000IP, Laser, 33.6 Kbit/s, 3 sec/page, JBIG, MH, MMR, MR, 501 locations, 22 cpm

Long summary description Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s:
This is an auto-generated long summary of Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s based on the first three specs of the first five spec groups.

Canon i-SENSYS FAX-L3000IP. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (black, normal quality, A4): 22 cpm, Maximum number of copies: 99 copies. ISO A-series sizes (A0...A9): A4, A5. Auto document feeder (ADF) input capacity: 50 sheets, Standard output capacity: 100 sheets. Fax memory: 128 MB, Fax memory: 1500 pages

Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
3 sec/page
Fax coding methods
JBIG, MH, MMR, MR
Fax dual access
Yes
Fax retrieval
No
Fax broadcasting
501 locations
Auto-redialing
Yes
Auto reduction
Yes
Answering machine
Answering machine *
No
Copying
Copy function *
Yes
Copy speed (black, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Paper handling
ISO A-series sizes (A0...A9)
A4, A5
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity
100 sheets
Memory
Fax memory
128 MB
Fax memory
1500 pages
Sound emission
Noise level
25 dB
Weight & dimensions
Dimensions (WxDxH)
18.9 x 17.8 x 20.5" (481 x 452 x 520 mm)
Weight
52.9 lbs (24 kg)
Power
Power consumption (typical)
1010 W
Power consumption (standby)
17 W
Other features
Copy resolution (black text)
600 x 600 DPI
Maximum resolution
1200 x 600 DPI
Compatible operating systems
Windows 98/Me/2000/XP/2003/Vista
Scanning
Image scaling/enlargement range
200%
Media formats
Custom media sizes
297 x 432 mm /148 x 148 mm
Country Distributor
Nederland 1 distributor(s)