HP logo

HP EliteBook 2540p Notebook PC

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
113529
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 3 yearson HP Long Life battery
Long product name HP EliteBook 2540p Notebook PC:

HP EliteBook 2540p Notebook PC

HP EliteBook 2540p Notebook PC:

Stay connected 1 and productive on the go—without getting weighed down. Starting at just 1.5 kg, the durable HP EliteBook 2540p is HP’s smallest and lightest EliteBook, designed for maximum portability and uncompromised performance.

• A compact, lightweight industrial design with a 30,7 cm (12.1") diagonal LED display. The notebook features a brushed aluminum display enclosure with a platinum-colored finish. Starting at only 1.5 kg, this notebook won’t weigh you down.


• Flexible performance options. A standard voltage processor enables maximum performance, while the low voltage provides flexibility of adding an optical drive or a secondary hard drive.


• Easy access to the internet with extensive wireless connectivity 1 options— the notebook includes an integrated HP Mobile Broadband 2 (customer upgradeable), Wi-Fi CERTIFIED™ WLAN 1 and Bluetooth®.


• Meets tough military standards (MIL-STD 810G) for vibration, dust, humidity, altitude and extreme temperatures 3.


• Travel confidently with the magnesium-alloy casing, hardened-steel pin axels and scratch-resistant HP DuraFinish.


• Centrally manage security policy with the latest HP ProtectTools mobile PC security infrastructure solution. The HP EliteBook 2540p also includes optional vPro out of band management.


• HP is committed to protecting the environment. The HP EliteBook 2540p is made with a minimum of 12% recycled plastic.


1 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited.

2 WWAN requires separately purchased service contract. Check with provider for availability and coverage in your area.

3 Testing was not intended to demonstrate fitness for DOD contracts requirements or for military use. Test results are not a guarantee of future performance under these test conditions.

Short summary description HP EliteBook 2540p Notebook PC:

HP EliteBook 2540p Notebook PC

Long summary description HP EliteBook 2540p Notebook PC:

HP EliteBook 2540p Notebook PC

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.