location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Efbe-Schott WK 420 electric kettle 2 L 2000 W Bordeaux

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Efbe-Schott Check ‘Efbe-Schott’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WK 420
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WK 420 WR
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Efbe-Schott’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Efbe-Schott: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2017 14:45:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Efbe-Schott WK 420 electric kettle 2 L 2000 W Bordeaux
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 L Bordeaux
  • - 2000 W
  • - Overheat protection Boil-dry protection
  • - Concealed heating element 360° rotational base Auto power off
  • - Cordless
Long product name Efbe-Schott WK 420 electric kettle 2 L 2000 W Bordeaux :
The short editorial description of Efbe-Schott WK 420 electric kettle 2 L 2000 W Bordeaux

WK 420, Jug Kettle, Bordeaux, 2L, 2000W
More>>>
Short summary description Efbe-Schott WK 420 electric kettle 2 L 2000 W Bordeaux:
This short summary of the Efbe-Schott WK 420 electric kettle 2 L 2000 W Bordeaux data-sheet is auto-generated and uses the product title and the first six key specs.

Efbe-Schott WK 420, 2 L, 2000 W, Bordeaux, Overheat protection, Cordless, Filtering

Long summary description Efbe-Schott WK 420 electric kettle 2 L 2000 W Bordeaux:
This is an auto-generated long summary of Efbe-Schott WK 420 electric kettle 2 L 2000 W Bordeaux based on the first three specs of the first five spec groups.

Efbe-Schott WK 420. Water tank capacity: 2 L. Power: 2000 W. Product color: Bordeaux, Overheat protection. Cordless. Filtering

Brand Image Article code product Stock Price from
Efbe-Schott

Efbe-Schott WK 420 electric kettle 2 L 2000 W Yellow
(show image)
SC WK 420 V WK 420 0.00
(excl. VAT)
0 (incl. VAT)
Efbe-Schott

Efbe-Schott WK 420 electric kettle 2 L 2000 W Green
(show image)
WK 420 GR WK 420 0.00
(excl. VAT)
0 (incl. VAT)