location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Color Print Cartridge No.83 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Print Cartridge No.83
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18LX042E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646964418 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark Color Print Cartridge No.83 ink cartridge Original :
The short editorial description of Lexmark Color Print Cartridge No.83 ink cartridge Original

Color Print Cartridge No.83
More>>>
Lexmark Color Print Cartridge No.83 ink cartridge Original:
The official marketing text of Lexmark Color Print Cartridge No.83 ink cartridge Original as supplied by the manufacturer

Genuine Lexmark cartridges generate optimum print quality using a 3 pl color drop size for perfect photos and graphics, two in-line nozzles for reliable coverage and a large print swath to provide superior print speed performance.

- For use with Lexmark Z55, Z55se, Z65, Z65n and Z65p and the Lexmark X5150, X6150, X6170 and X6190.
- Page yields may vary based on factors such as machine model, media, print mode, print file type and print applications.

Short summary description Lexmark Color Print Cartridge No.83 ink cartridge Original:
This short summary of the Lexmark Color Print Cartridge No.83 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Color Print Cartridge No.83, Original, Inkjet printing, 2.76 x 1.5 x 3.86" (70 x 38 x 98 mm), 0.00226 oz (0.0640 g), 4032 pc(s), 672.4 lbs (305 kg)

Long summary description Lexmark Color Print Cartridge No.83 ink cartridge Original:
This is an auto-generated long summary of Lexmark Color Print Cartridge No.83 ink cartridge Original based on the first three specs of the first five spec groups.

Lexmark Color Print Cartridge No.83. Type: Original, Print technology: Inkjet printing. Package dimensions (WxDxH): 2.76 x 1.5 x 3.86" (70 x 38 x 98 mm), Package weight: 0.00226 oz (0.0640 g). Quantity per pallet: 4032 pc(s), Pallet weight: 672.4 lbs (305 kg). Package dimensions (W x D x H): 2.76 x 1.5 x 3.86", Package weight (imperial): 0.14 lbs. Archival storage life: 2 year(s), Gross weight (outer carton): 7.52 lbs, Gross weight of outer carton: 7.52 lbs (3.41 kg)

Features
Print technology
Inkjet printing
Type *
Original
Color
Yes
Packaging data
Package dimensions (WxDxH)
2.76 x 1.5 x 3.86" (70 x 38 x 98 mm)
Package dimensions (W x D x H)
2.76 x 1.5 x 3.86"
Package weight (imperial)
0.14 lbs
Package weight
0.00226 oz (0.0640 g)
Other features
Archival storage life
2 year(s)
Gross weight (outer carton)
7.52 lbs
Other features
Gross weight of outer carton
7.52 lbs (3.41 kg)
Quantity outer carton
48 pc(s)
Quick order code
83
Logistics data
Case or master carton dimensions (W x D x H)
15.7 x 9.57 x 6.1" (400 x 243 x 155 mm)
Pallet dimensions (W x D x H)
40 x 48 x 46.9" (1016 x 1219 x 1192 mm)
Quantity per pallet
4032 pc(s)
Pallet weight
672.4 lbs (305 kg)
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 46.9"
Pallet weight (imperial)
672 lbs
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)