location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17” Widescreen LCD Flat TV ™
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17PF8946/12 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17" LCD
  • - WXGA 1280 x 768 pixels
  • - 450 cd/m² 25 ms 400:1
  • - 53 W
Long product name Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m² :
The short editorial description of Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m²

LCD TV 17inch WXGA FM radio digital filter
More>>>
Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m²:
The official marketing text of Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m² as supplied by the manufacturer

Here is an elegant looking LCD TV that also provides a great audio visual experience with a wide screen high definition panel,Virtual Dolby ®Surround and unique slim speakers.

Short summary description Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m²:
This short summary of the Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 17” Widescreen LCD Flat TV ™, 17", 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m²:
This is an auto-generated long summary of Philips 17” Widescreen LCD Flat TV ™ 17" WXGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 17” Widescreen LCD Flat TV ™. Display diagonal: 17", Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 400:1. Product color: Silver

Display
Display diagonal *
17"
HD type *
WXGA
Display technology *
LCD
Display brightness *
450 cd/m²
Response time
25 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1280 x 768 pixels
Audio
Audio system
Nicam stereo, Virtual dolby surround
Design
Product color *
Silver
Performance
Teletext
10 pages
Power
Power consumption (typical) *
53 W
Power consumption (standby) *
3 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Width (without stand)
20.4" (517 mm)
Depth (without stand)
2.72" (69 mm)
Height (without stand)
11.9" (302 mm)
Weight (without stand)
13.2 lbs (6 kg)
Other features
Display
LCD TFT IPS
I/O ports
1 x S-Video; 1 x Headphone (mini jack); 1 x Video CVBS; 1 x EXT I:Euro AV Connector (RGB in,CVBS in/out); 1 x VGA/RGB; 1 x Analog PC/Progress (2fh)input.
Speakers
2 on board speakers
Brand Image Article code product Stock Price from
LG 32LP1R TV 32" HD Black 500 cd/m² LG 32LP1R TV 32" HD Black 500 cd/m²
(show image)
32LP1R 32LP1R 0.00
(excl. VAT)
0 (incl. VAT)
iiyama PLL403W-S TV 15.6" WXGA Silver 550 cd/m² iiyama PLL403W-S TV 15.6" WXGA Silver 550 cd/m²
(show image)
PLL403W-S PLL403W-S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)