location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Intel Xeon E7210 processor 2.4 GHz 8 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E7210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44E4244 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162706958
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2023 12:10:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM Intel Xeon E7210 processor 2.4 GHz 8 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E7210 2.4 GHz
  • - 8 MB L2
  • - Processor cores: 2 65 nm 64-bit 80 W
Long product name IBM Intel Xeon E7210 processor 2.4 GHz 8 MB L2 :
The short editorial description of IBM Intel Xeon E7210 processor 2.4 GHz 8 MB L2

Intel Xeon E7210
More>>>
Short summary description IBM Intel Xeon E7210 processor 2.4 GHz 8 MB L2:
This short summary of the IBM Intel Xeon E7210 processor 2.4 GHz 8 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Intel Xeon E7210, Intel® Xeon®, 65 nm, E7210, 2.4 GHz, 64-bit, Server/workstation

Long summary description IBM Intel Xeon E7210 processor 2.4 GHz 8 MB L2:
This is an auto-generated long summary of IBM Intel Xeon E7210 processor 2.4 GHz 8 MB L2 based on the first three specs of the first five spec groups.

IBM Intel Xeon E7210. Processor family: Intel® Xeon®, Processor lithography: 65 nm, Processor model: E7210. Market segment: Server

Brand Image Article code product Stock Price from
IBM

IBM Intel Xeon E5506 processor 2.13 GHz 3 MB L3
(show image)
46M1079 Intel Xeon E5506 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM Intel Xeon MP 2.5GHz 1MB L3 Upgrade processor Box
(show image)
02R2063 Intel Xeon MP 2.5GHz 1MB L3 Upgrade 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM Intel Xeon MP 2.8GHz/400MHz 2MB L3 processor
(show image)
02R2064 Intel Xeon MP 2.8GHz/400MHz 2MB L3 processor 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM Intel Xeon MP 2.0 GHz 1 MB L3 Upgrade processor 2 GHz
(show image)
02R2062 Intel Xeon MP 2.0 GHz 1 MB L3 Upgrade 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM 3.06GHz 533MHz 512KB L2 Cache Xeon processor
(show image)
02R1988 3.06GHz 533MHz 512KB L2 Cache Xeon Processor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)