location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ T800 8 MP CCD 3264 x 2448 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.0A567.60E show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2018 10:14:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ T800 8 MP CCD 3264 x 2448 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 MP CCD Red
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name BenQ T800 8 MP CCD 3264 x 2448 pixels Red :
The short editorial description of BenQ T800 8 MP CCD 3264 x 2448 pixels Red

T800, 8.0 Megapixel, 3264 x 2448, 3.0" touch-screen LTPS LCD, Red
More>>>
BenQ T800 8 MP CCD 3264 x 2448 pixels Red:
The official marketing text of BenQ T800 8 MP CCD 3264 x 2448 pixels Red as supplied by the manufacturer

The world slimmest 3" touch screen camera

Whether it’s the slimmest camera or the biggest screen you’re after, BenQ brings you both with the T800. With a smooth stainless steel body, this elegant 8-megapixel camera has a 3-inch touch screen display and is just 14.9mm thick. Simply show it off when you want to and slip it away with ease into a shirt pocket or small purse.

See it. Touch it. Share it.

The T800 produces a screen resolution of 230,000 pixels for the clearest and sharpest viewing pleasure. There's no need to squint or look for a TV or computer to see your pictures anymore. The 3-inch touch screen makes it easier to see, especially for sharing with friends instantly.

Perfect pictures every time

The Slim T800 ensures every detail, color and shape is sharper and clearer for all th see. By adopting a top-tier smc PENTAX lens, high-contrast images with high-color saturation are delivered.

Surface reflections are lowered and ultraviolet rays reduced thanks to the acclaimed seven-layer coating. Even tiny corners on the photo appear sharper and clearer with the embedded Sliding Lens System. World renowned for pristine clarity, superb contrast and superior quality, you simply can't go wrong with an smc PENTAX lens.

Pictures don't have to shake

Make annoying blurry images caused by shaky hands and fast moving objects a thing of the past. The T800 incorporates the S.S.F. system, which includes a high light sensitivity portrait mode of ISO1200. So, if you're out on a night out in town or shooting cars as they speed by, the T800 will guarantee crisp, clear and cool pictures and movies.

Record clear and smooth movies

Shoot your own movies with 640x480 recording pixels at a smooth rate of 30fps – all with camcorder quality in MPEG4 format. Supported by a high sensitivity of up to ISO 4000 in movie mode, the highest on the market, your precious moments are captured bright and natural in dark settings with no artificial flash. So, even if you're out under the stars or dining in a romantically lit bistro, your photos will always turn out picture perfect.

Add your own personal touch

Personalise your photos by adding various stamps and frames, or even write memos, sign your name or paint on them – right on the T800. It’s up to you what you want to do.

See things in closer details

Thanks to this clever function, you can enlarge specific parts of a photo for a clearer view. Just mark the area with your finger and tap. It’s that easy.

Short summary description BenQ T800 8 MP CCD 3264 x 2448 pixels Red:
This short summary of the BenQ T800 8 MP CCD 3264 x 2448 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ T800, 8 MP, 3264 x 2448 pixels, CCD, 3x, 4.23 oz (120 g), Red

Long summary description BenQ T800 8 MP CCD 3264 x 2448 pixels Red:
This is an auto-generated long summary of BenQ T800 8 MP CCD 3264 x 2448 pixels Red based on the first three specs of the first five spec groups.

BenQ T800. Megapixel: 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3". Internal memory: 10 MB. PictBridge. Weight: 4.23 oz (120 g). Product color: Red

Picture quality
Megapixel *
8 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 18.6 mm
Focusing
Focus adjustment *
Auto
Exposure
Light exposure modes *
Auto
Flash
Flash modes *
Auto, Red-eye reduction, Slow synchronization
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
10 MB
Compatible memory cards *
SDHC
Display
Display *
LCD
Display diagonal *
3"
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Daylight, Fluorescent, Manual, Shade, Tungsten
Self-timer delay *
2 s
Playback zoom (max)
12x
Design
Product color *
Red
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
720 mAh
Number of batteries supported
1
Weight & dimensions
Width
3.58" (91 mm)
Depth
2.32" (59 mm)
Height
0.665" (16.9 mm)
Weight
4.23 oz (120 g)
Other features
Video capability
Yes
Built-in flash
Yes
Focal length (35mm film equivalent)
1.48 - 4.43" (37.5 - 112.5 mm)
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:04:25
Uk has collected 4 expert reviews for BenQ T800 8 MP CCD 3264 x 2448 pixels Red and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Brand Image Article code product Stock Price from
BenQ T800 8 MP CCD 3264 x 2448 pixels Black BenQ T800 8 MP CCD 3264 x 2448 pixels Black
(show image)
9H.0A567.80E T800 0.00
(excl. VAT)
0 (incl. VAT)