Fujitsu logo

Fujitsu CELSIUS W360 Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111265
Info modified on:
19 Mar 2021, 15:59:38
Short summary description Fujitsu CELSIUS W360 Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS W360, 3 GHz, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS W360 Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS W360. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Product type: Workstation. Weight: 35.3 lbs (16 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.