location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 12.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile U Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Mobile U9200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-230100-005
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 12.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7500 2.2 GHz
  • - 12.1" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 160 GB
  • - Intel® GMA X3100
  • - 6 h
  • - Windows Vista Business
More>>>
Short summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 12.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 12.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200, Intel® Core™2 Duo, 2.2 GHz, 12.1", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 12.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 12.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 3.97 lbs (1.8 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:24:34
Uk has collected 11 expert reviews for Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9200 Intel® Core™2 Duo T7500 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
zdnet.co.uk
Updated:
2014-05-28 01:24:34
Fujitsu Siemens Esprimo Mobile U9200 delivers solid build quality and a reasonable set of features, including integrated 3G/HSDPA connectivity. The company will need to clearly differentiate its new Esprimos from the existing LifeBook range though.
Good Integrated 3G/HSDPA connectivity, Builtin video conferencing camera, Robust casing, Excellent keyboard...
Bad No fingerprint sensor, Poorly designed mouse buttons, Only three USB ports, two of which are stack...
Bottom line Fujitsu Siemens Esprimo Mobile U9200 delivers solid build quality and a reasonable set of features, including integrated 3G/HSDPA connectivity. The company will need to clearly differentiate its new Esprimos from the existing LifeBook range though...
75%
notebookcheck.net
Updated:
2014-05-28 01:24:34
The business subnotebook Esprimo Mobile U9200 is on sale at a netbook price of 400 – 500 Euros and offers, thanks to Pentium dual core, a considerably better performance, a brilliant and matt 12" screen at a weight short of 2kg. You will discover if...
Good Cool, Matt display suitable for outdoor use...
Bad Very awful loudspeakers, Clattering touchpad...
Bottom line Generally, you can call the U9200 a good subnotebook at an unbeatable price (thanks to the sale). The label Made in Germany could serve as a purchase sweetener.The U9200 scores with considerably better application performance, extendibility thanks to the...
82%