location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Etymotic Hf5 Headphones Wired In-ear Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Etymotic Check ‘Etymotic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hf5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32108
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Etymotic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:20:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Etymotic Hf5 Headphones Wired In-ear Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black In-ear Headphones
  • - Wired
  • - Intraaural 20 - 15000 Hz 16 Ω 105 dB
Guarantee: 2 Years
Long product name Etymotic Hf5 Headphones Wired In-ear Black :
The short editorial description of Etymotic Hf5 Headphones Wired In-ear Black

20 - 15000Hz, 16 Ohm, 3.5mm jack, 1.2m, Black
More>>>
Short summary description Etymotic Hf5 Headphones Wired In-ear Black:
This short summary of the Etymotic Hf5 Headphones Wired In-ear Black data-sheet is auto-generated and uses the product title and the first six key specs.

Etymotic Hf5, Wired, 20 - 15000 Hz, Headphones, Black

Long summary description Etymotic Hf5 Headphones Wired In-ear Black:
This is an auto-generated long summary of Etymotic Hf5 Headphones Wired In-ear Black based on the first three specs of the first five spec groups.

Etymotic Hf5. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 15000 Hz. Cable length: 47.2" (1.2 m), Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 14:17:17
Uk has collected 13 expert reviews for Etymotic Hf5 Headphones Wired In-ear Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2012-03-08 14:17:16
The Etymotic HF5s are high-end earphones designed for discerning audiophiles. They use a virtually identical design to the Etymotic HF2s, except this model doesn't feature a hands-free module for use with a mobile. They come in three colours – black, c...
Good The Etymotic HF5s' balanced armature drivers provide a superbly accurate, analytical sound. Typical of Etymotic's excellent range of earphones, the HF5s are tuned to please the most discerning of ears. Bass is lean and fast, the high-end is wonderfully detailed and the soundscape belies their petite size.With colourful metallic bodies, the Etymotic HF5 earphones look far classier than most buds o...
Bad By opting for the Etymotic HF5s over the similar HF2s, you only save a few pounds but lose out on hands-free headset functionality. If you have an iPhone, we'd recommend forking out for the Etymotic HF2s.The tiny build of the Etymotic HF5 earphone comes with a price – they're not all that hardwearing. Made of metal, the main body of the bud is virtually indestructible, but the rubber end of the h...
Bottom line With great looks, a comfortable fit and a sound that'll please the most critical of audiophiles, the Etymotic HF5 earphones are winners. Just make sure you'll be able to treat them right, and that you wouldn't make use of the Etymotic HF2's hands-free...
100%
Hometheatersound.com
Updated:
2012-03-08 14:17:16
July 2011 I do most of my headphone listening at home using a dedicated headphone amplifier and full-sized cans, but when I’m listening on the go or at work I prefer in-ear monitors (IEMs) -- a type of earphone that is inserted into the ear canal. Not...
Bottom line The Etymotic Research hf5 is a cannily voiced design from a company with a thorough technical understanding of human hearing. These earphones are not strictly accurate, but they provide a thoroughly enjoyable listening experience with a high degree o...
0%
onheadphones.com
Updated:
2012-03-08 14:17:16
The noise isolation capability is top notch making the sound quality some of the best period. It’s fully portable and comes with its own pouch for storage and travel. The look is clean and sleek. The headphones come in three distinct colors.The fit of...
Bottom line Great noise isolation, Nice Colors, Slightly uncomfortable ear piece...
70%
gadgetmac.com
Updated:
2012-03-08 14:17:16
Etymotic's HF5, are one of the most popular in-ear earphones in the audiophile world. The HF5 are exactly like the Etymotic HF2 model, except the HF5 do not have a headset feature. The Etymotic HF5 are one of the best sound-isolaters I have ever tried...
100%
mymac.com
Updated:
2012-03-08 14:17:16
Etymotic hf5 High-fidelity Noise-isolating earphonesEtymotic Research, Inc. Etymotic Research is a heavy hitter in the iPod earbud field. Their hf5 earbuds are a new addition to their wide selection of high-end earbuds. The Weeks Division of MyMac La...
90%
Geek.com
Updated:
2012-03-08 14:17:16
If you are looking for a new set of earbuds, the $150 price point is generally a very good place to start. It is by no means cheap, and at this price they will probably cost about the same amount as your phone or portable media player, but this is the...
0%
mp3.com
Updated:
2012-03-08 14:17:16
The Etymotic hf5 earphones offer great sound quality for the price, superior noise isolation capability, and a sleek, understated design available in a handful of colors. Package includes a handy travel pouch.
Good The Etymotic hf5 earphones offer great sound quality for the price, superior noise isolation capability, and a sleek, understated design available in a handful of colors. Package includes a handy travel pouch.
Bad The Etymotic hf5 earphones may not be comfortable for all users, and they dont include a wide variety of sleeves. Not the best option for hip-hop lovers.
Bottom line The Etymotic hf5 earphones are an excellent option for those who want the highest level of sound isolation without sacrificing sound quality, portability, or style.
90%
macworld.com
Updated:
2012-03-08 14:17:16
There’s no easier way to improve the sound quality of your iPod than to swap out the original Apple earbuds for something better. With the right ‘phones (and quality audio files, of course) the iPod is capable of producing truly excellent sound. To hel...
Bottom line It’s worth noting that, surprisingly, none of the phones here sounded “bad.” The differences were real and significant, and certainly many fall short of what an audiophile would consider acceptable. Nevertheless, for many listeners, and with the sourc...
80%
stereotimes.com
Updated:
2013-11-03 11:36:40
Etymōtic's wonderfully affordable model hf5 Earphones Etymōtic Research has been around since antediluvian times when you might have found a much younger version of me installing a turntable, stereo and loudspeakers in Malibu beach or high in the Ho...
0%