location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro FAN-0059L computer cooling system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAN-0059L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAN-0059L show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Supermicro FAN-0059L computer cooling system :
The short editorial description of Supermicro FAN-0059L computer cooling system

FAN-0059L
More>>>
Short summary description Supermicro FAN-0059L computer cooling system:
This short summary of the Supermicro FAN-0059L computer cooling system data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro FAN-0059L, Fan, 58 dB

Long summary description Supermicro FAN-0059L computer cooling system:
This is an auto-generated long summary of Supermicro FAN-0059L computer cooling system based on the first three specs of the first five spec groups.

Supermicro FAN-0059L. Type: Fan, Noise level (high speed): 58 dB

Brand Image Article code product Stock Price from
Supermicro

Supermicro Cooler Active Case 1U Fan
(show image)
FAN-0061L Cooler Active Case 1U 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro 1U Itanium Middle Fan
(show image)
FAN-0065 1U Itanium Middle Fan 0.00
(excl. VAT)
0 (incl. VAT)