location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ICIDU Telephone Cable, Black, 5m 196.9" (5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICIDU Check ‘ICIDU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Telephone Cable, Black, 5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N-707530
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘ICIDU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICIDU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 14:41:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ICIDU Telephone Cable, Black, 5m 196.9" (5 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 196.9" (5 m)
  • - RJ11
  • - RJ11
  • - Network
  • - Black
Long product name ICIDU Telephone Cable, Black, 5m 196.9" (5 m) :
The short editorial description of ICIDU Telephone Cable, Black, 5m 196.9" (5 m)

Telephone Cable, 5m
More>>>
Short summary description ICIDU Telephone Cable, Black, 5m 196.9" (5 m):
This short summary of the ICIDU Telephone Cable, Black, 5m 196.9" (5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ICIDU Telephone Cable, Black, 5m, 196.9" (5 m), RJ11, RJ11, Black, Network, 1.3" (3.3 cm)

Long summary description ICIDU Telephone Cable, Black, 5m 196.9" (5 m):
This is an auto-generated long summary of ICIDU Telephone Cable, Black, 5m 196.9" (5 m) based on the first three specs of the first five spec groups.

ICIDU Telephone Cable, Black, 5m. Cable length: 196.9" (5 m), Connector 1: RJ11, Connector 2: RJ11. Package length: 1.3" (3.3 cm), Package width: 3.66" (93 mm), Package height: 9.21" (234 mm)

Country Distributor
United Kingdom 1 distributor(s)