location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ICIDU HDMI Audio / Video Cable, 1,8m HDMI cable 70.9" (1.8 m) HDMI Type C (Mini) HDMI Type D (Micro) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICIDU Check ‘ICIDU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI Audio / Video Cable, 1,8m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-707443
Category: HDMI Cables Check ‘ICIDU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICIDU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ICIDU HDMI Audio / Video Cable, 1,8m HDMI cable 70.9" (1.8 m) HDMI Type C (Mini) HDMI Type D (Micro) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - HDMI Type C (Mini)
  • - HDMI Type D (Micro)
  • - Black
Long product name ICIDU HDMI Audio / Video Cable, 1,8m HDMI cable 70.9" (1.8 m) HDMI Type C (Mini) HDMI Type D (Micro) Black :
The short editorial description of ICIDU HDMI Audio / Video Cable, 1,8m HDMI cable 70.9" (1.8 m) HDMI Type C (Mini) HDMI Type D (Micro) Black

HDMI Audio / Video Cable, 1,8m
More>>>
Short summary description ICIDU HDMI Audio / Video Cable, 1,8m HDMI cable 70.9" (1.8 m) HDMI Type C (Mini) HDMI Type D (Micro) Black:
This short summary of the ICIDU HDMI Audio / Video Cable, 1,8m HDMI cable 70.9" (1.8 m) HDMI Type C (Mini) HDMI Type D (Micro) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICIDU HDMI Audio / Video Cable, 1,8m, 70.9" (1.8 m), HDMI Type C (Mini), HDMI Type D (Micro), Black

Long summary description ICIDU HDMI Audio / Video Cable, 1,8m HDMI cable 70.9" (1.8 m) HDMI Type C (Mini) HDMI Type D (Micro) Black:
This is an auto-generated long summary of ICIDU HDMI Audio / Video Cable, 1,8m HDMI cable 70.9" (1.8 m) HDMI Type C (Mini) HDMI Type D (Micro) Black based on the first three specs of the first five spec groups.

ICIDU HDMI Audio / Video Cable, 1,8m. Cable length: 70.9" (1.8 m), Connector 1: HDMI Type C (Mini), Connector 2: HDMI Type D (Micro), Product color: Black

Country Distributor
United Kingdom 1 distributor(s)