location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 Windows Vista Business PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Q5020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE1001411-003
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 Windows Vista Business PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™2 Duo 2 GHz
  • - 1 GB DDR2-SDRAM
  • - 120 GB DVD±RW
  • - Intel® GMA 3100
  • - Windows Vista Business
More>>>
Short summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 Windows Vista Business PC:
This short summary of the Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 Windows Vista Business PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Q5020, 2 GHz, Intel® Core™2 Duo, 1 GB, 120 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 Windows Vista Business PC:
This is an auto-generated long summary of Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 Windows Vista Business PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Q5020. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Product type: PC. Weight: 3.75 lbs (1.7 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
120 GB
Optical drive type *
DVD±RW
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 3100
Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
TV-out
Yes
TV-out type
S-Video
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Motherboard chipset
Intel® GM965 Express
Audio system
Realtek ALC888
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
6.5" (165 mm)
Height *
1.97" (50 mm)
Weight *
3.75 lbs (1.7 kg)
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:56
Uk has collected 1 expert review for Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 Windows Vista Business PC and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%