location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T430 toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T430 Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A8320 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646024877 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:12:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark T430 toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 6000 pages
Long product name Lexmark T430 toner cartridge Original Black :
The short editorial description of Lexmark T430 toner cartridge Original Black

6 K tonercartridge
More>>>
Lexmark T430 toner cartridge Original Black:
The official marketing text of Lexmark T430 toner cartridge Original Black as supplied by the manufacturer

The Lexmark T430 print cartridges are specifically designed to assure optimal print quality, with crisp, dark output from first print to last. A clean hands design means easy cartridge installation and removal.

For use with the Lexmark T430, T430d and T430dn printers.

Short summary description Lexmark T430 toner cartridge Original Black:
This short summary of the Lexmark T430 toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T430 Toner Cartridge, 6000 pages, Black

Long summary description Lexmark T430 toner cartridge Original Black:
This is an auto-generated long summary of Lexmark T430 toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark T430 Toner Cartridge. Black toner page yield: 6000 pages, Printing colors: Black

Features
Black toner page yield *
6000 pages
Type *
Original
Printing colors *
Black
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
6000 pages
Country of origin
Mexico
Weight & dimensions
Package weight
0.0614 oz (1.74 g)
Logistics data
Pallet weight
43.2 lbs (19.6 kg)
Quantity per pallet
72 pc(s)
Logistics data
Quantity per EUR-pallet
48 pc(s)
Other features
Pallet dimensions (W x D x H)
37 x 44 x 43.4" (939.9 x 1117.6 x 1102.4 mm)
Color
No
Package dimensions (WxDxH)
15.7 x 5.51 x 9.37" (400 x 140 x 238 mm)
Archival storage life
2 year(s)
Package dimensions (W x D x H)
15.75 x 5.5 x 9.13"
Pallet dimensions (W x D x H) (imperial)
47.25 x 38.5 x 50"
Pallet weight (imperial)
431.90 lbs
Package weight (imperial)
3.83 lbs
Country Distributor
United Kingdom 2 distributor(s)