Panasonic logo

Panasonic DMC-LS60 Silver 1/2.5" 6 MP CCD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19675
Info modified on:
04 Apr 2019, 08:23:12
Long product name Panasonic DMC-LS60 Silver 1/2.5" 6 MP CCD:

DMC-LS60 Silver

Short summary description Panasonic DMC-LS60 Silver 1/2.5" 6 MP CCD:

Panasonic DMC-LS60 Silver, 6 MP, 1/2.5", CCD, 3x, 6.38 oz (181 g), Silver

Long summary description Panasonic DMC-LS60 Silver 1/2.5" 6 MP CCD:

Panasonic DMC-LS60 Silver. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2". Viewfinder type: Electronic. PictBridge. Weight: 6.38 oz (181 g). Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.