location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS W360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:W360-03NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 year next business day on-site.
Long product name Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation :
The short editorial description of Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation

CELSIUS W360, Intel® Core™ 2 QUAD Q6600 (2.4 GHz, 8 MB SLC, 1066 MHz FSB), 500Gb ( 2 x HDD SATA II 250GB 7.2k), DVD Supermulti SATA, NVIDIA GeForce 7300LE 256MB TrueMemory, Intel LAN (10/100/1000) on board, legitieme Microsoft® Windows Vista® Business + TwinLoad Microsoft® Windows® XP Prof DVD MUI, USB keyboard, optical USB tilt scroll mouse, eSATA Interface
More>>>
Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation:
The official marketing text of Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation as supplied by the manufacturer

If you need more power and more expandability than a desktop PC can offer, choose the entry-level workstation CELSIUS W Series. The CELSIUS W Series offers workstation performance - in combination with fastest generation of processors, chipsets and graphic cards.

Short summary description Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation:
This short summary of the Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS W360, 2.4 GHz, Intel® Core™2 Quad

Long summary description Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation:
This is an auto-generated long summary of Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation based on the first three specs of the first five spec groups.

Fujitsu CELSIUS W360. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad. Power supply: 300 W. Product type: Workstation. Weight: 35.3 lbs (16 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Quad
Processor frequency *
2.4 GHz
Processor cache
8 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Storage
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Ports & interfaces
Serial ports quantity
1
Performance
Motherboard chipset
Intel® Q35 Express
Audio system
High Definition Audio
Product type *
Workstation
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
7.99" (203 mm)
Depth *
16.8" (426 mm)
Height *
17.4" (442 mm)
Weight *
35.3 lbs (16 kg)
Packaging content
Display included *
No
Other features
Graphics card
GeForce 7300 LE
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:24
Uk has collected 1 expert review for Fujitsu CELSIUS W360 Intel® Core™2 Quad Workstation and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%