location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 9818A002 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-16 C/M/Y Colour Ink Cartridge (Twin Pack)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9818A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2001143885002 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 11:55:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 9818A002 ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges***
  • - Genuine Canon Ink provides consistent quality prints 100% of the time***
  • - Genuine Canon Ink is 100% reliable so you can print with less stress***
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon 9818A002 ink cartridge Original :
The short editorial description of Canon 9818A002 ink cartridge Original

BCI-16 C/M/Y Colour Ink Cartridge (Twin Pack)
More>>>
Canon 9818A002 ink cartridge Original:
The official marketing text of Canon 9818A002 ink cartridge Original as supplied by the manufacturer

Twin pack of colour ink tanks, used for printing documents and photos on a mixture of media types. These ink cartridges allow you to print up to 199 at ISO/IEC 24711† standard.

Short summary description Canon 9818A002 ink cartridge Original:
This short summary of the Canon 9818A002 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 9818A002, 199 pages, Twin pack

Long summary description Canon 9818A002 ink cartridge Original:
This is an auto-generated long summary of Canon 9818A002 ink cartridge Original based on the first three specs of the first five spec groups.

Canon 9818A002. Supply type: Twin pack, Color ink page yield: 199 pages

Features
Print technology
Inkjet printing
Color ink page yield *
199 pages
Type *
Original
Features
Supply type *
Twin pack
Color
Yes
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Canon PG-50 black ink cartridge Original Canon PG-50 black ink cartridge Original
(show image)
0616B006 PG-50 black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)