location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6500 slide 2.2" 4.34 oz (123 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6500 slide
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002B7W6
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6500 slide 2.2" 4.34 oz (123 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 2.2" 240 x 320 pixels
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 900 mAh
Long product name Nokia 6500 slide 2.2" 4.34 oz (123 g) Black :
The short editorial description of Nokia 6500 slide 2.2" 4.34 oz (123 g) Black

6500 slide
More>>>
Short summary description Nokia 6500 slide 2.2" 4.34 oz (123 g) Black:
This short summary of the Nokia 6500 slide 2.2" 4.34 oz (123 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6500 slide, Slider, 2.2", 3.2 MP, Bluetooth, 900 mAh, Black

Long summary description Nokia 6500 slide 2.2" 4.34 oz (123 g) Black:
This is an auto-generated long summary of Nokia 6500 slide 2.2" 4.34 oz (123 g) Black based on the first three specs of the first five spec groups.

Nokia 6500 slide. Form factor: Slider. Display diagonal: 2.2", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 900 mAh, Standby time (2G): 320 h. Weight: 4.34 oz (123 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:37:50
Uk has collected 59 expert reviews for Nokia 6500 slide 5.59 cm (2.2") 123 g Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-11-20 20:37:28
Sliding 3G handset with 3.2MP autofocus camera, LED flash, VGA movies and TV Out in its metal housing.The goodScientists have nailed down the reason why no one makes video calls. ‘3G Big Face Syndrome’ is the official name for the looming, distorted mu...
Good Scientists have nailed down the reason why no one makes video calls. ‘3G Big Face Syndrome’ is the official name for the looming, distorted mugshot you get when holding a handset in front of you. But what if you could attach your phone to your...
Bad Big screen means small battery life – you’ll be sliding this phone into its charger at least every other day. With all its multimedia muscle, you’ll want to upgrade its skinny 256MB MicroSD card immediately. Also, some users have reporte...
Bottom line Image is everything, and the 6500 Slide makes a great first impression. If you’re in the market for a videophone, it should be right at the top of your list. Nokia 6500 Slide is tagged with phone and Nokia 6500 Slide. Select a tag (phone, for exampl...
80%
expertreviews.co.uk
Updated:
2013-11-20 20:37:30
The 6500 Slide is the most expensive phone in the group, but it also feels the best made. Its metal front and rear and strongly sprung keyboard slide give an impression of high quality. The 6500's display has a 240x320 resolution. It's bright, with clear...
60%
iMobile.com.au
Updated:
2013-11-20 20:37:31
Nokia’s newly released 6500 models (named the 6500 Slide and 6500 Classic) are focused on bringing technology that has only been available in the high-end market to the mid-range. The duo were announced in May this year, sharing many of the same...
0%
theregister.co.uk
Updated:
2013-11-20 20:37:38
The Slide, with its brushed metal casing, much in the style of a slimmed-down N95, goes for an image-conscious audience. The handset also packs in a 3.2-megapixel camera, sporting high-quality Carl Zeiss optics and an autofocus system, easily outgunni...
Bottom line Both the 6500 Slide and 6500 Classic offer different takes on what a sophisticated mobile should be. Get your hands on the Slide and you’ll find it has plenty of appeal, both for its slick, brushed-metal looks and its tidy range of features, includi...
83%
techradar.com
Updated:
2013-11-20 20:37:38
Logic might suggest that the Nokia 6500 slide is simply a sliderphone version of Nokias 6500 classic candybar phone, but who gives a stuff about logic? In reality the Nokia 6500 slide is a very different mobile from the 6500 classic we tested recently...
Good 3.2-megapixel camera with Carl Zeiss optics and autofocus, Fine quality music player, 3G connectivity, Solid brushed metal design...
Bad Relatively heavy and not slim, Limited controls on camera, Not a smartphone...
Bottom line Logic might suggest that the Nokia 6500 slide is simply a sliderphone version of Nokias 6500 classic candybar phone, but who gives a stuff about logic? In reality the Nokia 6500 slide is a very different mobile from the 6500 classic we tested recently...
80%
T3.com
Updated:
2013-11-20 20:37:38
The wheels of camera phones are in motion and it seems that everyone wants to jump on the bandwagon. Nokias new 6500 Slide might bring a 3.2 megapixel camera to the table but does it have enough to play with the big boys? The cameras poker face of...
Good Sharp shooting, Music player...
Bad Micro USB charger...
Bottom line Great snapper with more features to boot...
100%
Zdnet.com.au
Updated:
2013-11-20 20:37:39
Despite the best efforts of its competitors, Nokia still holds the fort in terms of phones as fashion accessories. And were not even discussing Nokias ridiculously expensive Vertu brand here. No, even though Motorola has the dubious Dolce and Gabbana...
Good Stylish looks, Good range of features, 3.2megapixel camera...
Bad Frustrating to use, Better 3G phones on the market...
Bottom line The Nokia 6500 Slide is an attractive 3G phone, but despite features like video-out its like dressing your daggy uncle in a nice suit.
71%
goodgearguide.com.au
Updated:
2013-11-20 20:37:39
A slight upgrade to the 6500 Classic in terms of both features and size, the 6500 Slide offers a 3.2-megapixel camera with a Carl Zeiss lens, a microSD memory card slot and an FM radio. Slightly thicker than the 6500 Classic, the Slide remains an elega...
Good Stylish design, etched stainless steel, 3G-capable, excellent keypad and controls, good call quality, microSD card slot, 3.2-megapixel camera with Carl Zeiss lens...
Bad No 3.5mm headphone jack The Final Word The 6500 Slide is an excellently designed 3G phone that manages to retain some style despite sporting a larger frame than the Classic version.
Bottom line The 6500 Slide is an excellently designed 3G phone that manages to retain some style despite sporting a larger frame than the Classic version.
85%
3g.co.uk
Updated:
2013-11-20 20:37:39
Nokia 6500 Slide Phone Review by 3G.co.uk 3Gs 30 Second Decision Looks like a simple, well-featured, mid-range 3G mobile phone in two disguises. To slide or stay classic ? COR BLIMEY - Two Nokia 6500s Quite why the two Nokia phones currently residi...
0%
pocket-lint.com
Updated:
2013-11-20 20:37:39
After playing with the Nokia 6500 slide for over a week, it merely comes across as a poor mans Nokia N95. The design is very similar, hence the reference, but the feature set no way near as fulfilling; no 5 megapixel camera, no dedicated music player...
Good 3 megapixel camera, HSDPA...
Bad Bulky, comes across as a poor mans N95...
Bottom line It wont leave you with the same satisfaction the 6500 Classic does...
70%
knowyourmobile.com
Updated:
2014-03-20 05:03:42
Nokias 6280/6288 sliders gained much praise for their big screens but also attracted criticism for their sheer bulk, plasticky feel and a slide mechanism that became looser and looser as the 18-month contracts wore on.After the success of the Nokia N9...
Good Carl Zeiss lens, Video calling, 3.2 megapixel camera...
Bad call quality...
Bottom line A solid phone but not one to set the world on fire...
70%
stuff.tv
Updated:
2014-03-20 05:03:42
Video review: The 6500 Slide has the high calibre metallic build of the 8600 Luna, the impressive feature set of the N73 and lashings of Nokia’s famed user-friendliness. What’s not to like?...
Good Beautiful stainless steel finish and build. Slick slide action. Very user-friendly. Feature rich music player...
Bad No 3.5mm headphone jack. Occasional blurred edges on photos...
Bottom line The 6500 Slide has the high calibre metallic build of the 8600 Luna, the impressive feature set of the N73 and lashings of Nokia’s famed user-friendliness. What’s not to like?...
100%
recombu.com
Updated:
2014-04-10 04:57:25
The 6500 Slide is one half of two new Nokia handsets, the other being the 6500 Classic. Both phones are more or less identical but the 6500 Slide is slightly more specced-up than its counterpart.What we likeThe Nokia 6500 Slide comes with a 3.2-megapix...
Bottom line It's not stylish and it doesn't offer as much as the Nokia N95 but it is solid. If you're looking for a slider that can take a bit of a beating then this is it. The Nokia 6500 isn’t that expensive so bargain-hunters may approve but bear in mind that it...
40%
cgena.com
Updated:
2016-11-27 01:53:35
Nokia 6500 slide is impressive to look at. The design is very minimal yet it shows elegance and appeal, particularly the metal casing pumped up with black glossy plastic on top and at the bottom. Inscriptions of all labels eliminates the cheap looks. F...
0%
Mobile88.com
Updated:
2016-11-27 01:53:36
At around the end of May nokia announced two new phones, the 6500 and the 6500 slide. I received the press release and deleted it after skimming over it quickly, I just thought meh another s40 phone without anything substantial. However when the first...
0%
cgena.com
Updated:
2013-11-20 20:37:28
Nokia 6500 slide is impressive to look at. The design is very minimal yet it shows elegance and appeal, particularly the metal casing pumped up with black glossy plastic on top and at the bottom. Inscriptions of all labels eliminates the cheap looks. F...
0%
tech2.com
Updated:
2013-11-20 20:37:28
I like a handset that looks like a traditional mobile. Nothing too fancy in terms of looks; just the relevant features in keeping with its price. Anything extra is just a bonus. The Nokia 6500 Slide just might make the grade if your tastes are in sync...
Good Sturdy and stylish, Camera is good, Great battery life...
Bad Music player volume output is low, FM radio pickup is bad; takes too long to locate and store stations...
Bottom line I feel the 6500 Slide falls short with regard to some of its features, if only a little. The camera, battery, and elegant design stand out as strong pluses. The price tag of Rs 13,200 doesnt make it that expensive, but there are plenty of other handse...
70%
ld2.ciol.com
Updated:
2013-11-20 20:37:29
I love sliders and the Nokia 6500 slider is one of the phones that had really cool looking concept visuals. But the final outcome is even far better than the visuals itself.The device itself is elegantly dressed in a textured steel casing and has...
Good Great display, Solid build...
Bad Sluggish, Very slow camera...
100%
mobileblah.com
Updated:
2013-11-20 20:37:30
Mobile phones’ manufacturers are fairly creative setting up their market strategies in the pursuit of attracting greater attention towards their products. As a rule, Nokia phone models have been known for their “letter-number” codes, yet...
0%
gsmarena.com
Updated:
2013-11-20 20:37:37
Nokia 6500 slide was announced together with its slim sibling Nokia 6500 classic, but is far more than just an attempt to diversify the supply beyond the traditional bar form factor. Both handsets drive on solid style, but the stainless steel slider...
0%
smape.com
Updated:
2013-11-20 20:37:37
At the turn of the year 2007 few people can be surprised with an integrated 3,2 Mpix camera. Most leading companies offer 5 Mpix cameraphones on the market nowadays. But for quite a long time 3,2 Mpix products will be available in the mass market segm...
Bottom line The result of Nokia 6500s camera testing is quite evident. It provides for a shot quality quite good in the products native segment, in many cases (especially when it comes to daytime shooting) surpassing the cameraphones by other brands. It’s natur...
0%
mobilechoiceuk.com
Updated:
2013-11-20 20:37:38
Marries the simplicity of the Nokia 6300 with the functionality of an Nseries.
Good Looks and feels great, and its easy to use.
Bad It took us a while to work out how to remove the rear battery casing (theres a release button on top).Look and Feel...
Bottom line Marries the simplicity of the Nokia 6300 with the functionality of an Nseries.
0%
vr-zone.com
Updated:
2013-11-20 20:37:39
Its been not long ago since mobile phones have become commonplace in our lives and since then, weve witness the evolution of the mobile phone into something that is more than just a phone. The mobile phones of today have evolved into mini-computers...
Bottom line The Nokia 6500 Slide is a Nokia first where it packs a Carl Zeiss lense normally found only on the N-series in a mid-range phone. Not only does its image quality match the K800i which has been the leader in this aspect, the 6500 Slide also boasts supe...
78%
recombu.com
Updated:
2013-11-20 20:37:40
The 6500 Slide is one half of two new Nokia handsets, the other being the 6500 Classic. Both phones are more or less identical but the 6500 Slide is slightly more specced-up than its counterpart.What we likeThe Nokia 6500 Slide comes with a 3.2-megapix...
Bottom line It's not stylish and it doesn't offer as much as the Nokia N95 but it is solid. If you're looking for a slider that can take a bit of a beating then this is it. The Nokia 6500 isn’t that expensive so bargain-hunters may approve but bear in mind that it...
50%
stuff.tv
Updated:
2013-11-20 20:37:41
Video review: The 6500 Slide has the high calibre metallic build of the 8600 Luna, the impressive feature set of the N73 and lashings of Nokia’s famed user-friendliness. What’s not to like?...
Good Beautiful stainless steel finish and build. Slick slide action. Very user-friendly. Feature rich music player...
Bad No 3.5mm headphone jack. Occasional blurred edges on photos...
Bottom line The 6500 Slide has the high calibre metallic build of the 8600 Luna, the impressive feature set of the N73 and lashings of Nokia’s famed user-friendliness. What’s not to like?...
100%
Mobile88.com
Updated:
2013-11-20 20:37:45
At around the end of May nokia announced two new phones, the 6500 and the 6500 slide. I received the press release and deleted it after skimming over it quickly, I just thought meh another s40 phone without anything substantial. However when the first...
0%
hardwarezone.com.sg
Updated:
2013-11-20 20:37:46
Nokia has just recently ushered in the piping hot Nokia 6500 slide into the proliferating market of mobile phones. It is targeted at a broader audience due to its striking stainless steel exterior and also the simple, clean classic design which is...
0%
phonearena.com
Updated:
2013-11-20 20:37:46
Mobile phones’ manufacturers are fairly creative setting up their market strategies in the pursuit of attracting greater attention towards their products. As a rule, Nokia phone models have been known for their “letter-number” codes, yet complete names...
Good Very good display with a light sensor, Reliable and tight slide mechanism, 3.2 megapixel camera with Carl Zeiss optics, Quad band GSM 850/900/1800/1900 MHz and dual band UMTS 850/2100 MHz...
Bad Volume key is hard to find and difficult to press...
Bottom line In Nokia 6500 we notice a combination, on the one hand, of the 8600 Luna sensation with a very good camera, on the other, but at a lower price. Special attention has been paid to every detail; the objective of this perfection in manufacturing being sat...
75%
mobileburn.com
Updated:
2013-11-20 20:37:47
While it hasnt proven itself to be perfect, the Nokia 6500 Slide has a good overall feature set in a good looking slider form package. We put this quad-band GSM, dual-band UMTS phone through its paces in this hands-on review.
Good Great looks, good call audio, solid music player features...
Bad Dropped calls, difficult camera AF, a bit heavy...
Bottom line On paper, at least, the Nokia 6500 Slide looks like it should be a top end feature phone. It has dual-band 3G support in addition to quad-band GSM support, it has a built-in 3.2 megapixel auto-focus camera, and a solid media player. It is also quite at...
75%
mobile-review.com US
Updated:
2013-11-20 20:37:47
Even though they are set apart by a ton of different aspects, the foremost thing is positioning. For the vendor, the 6500 Classic is so called “iconic-product”, being one of 2007’s key models. They have great expectations for this phone...
0%
slashphone.com
Updated:
2013-11-20 20:37:48
Nokia today reaffirmed its leadership in driving the benefits of third generation technology to the mid-range market with the announcement of two new handsets, the Nokia 6500 classic and Nokia 6500 slide. Designed to be precisely balanced in the hand...
0%
tech-faq.com
Updated:
2013-11-20 20:37:49
The Nokia 6500 comes in two distinct form factors - one which slides and one which is labeled "classic." As you may be able to guess from the names, the slide version features a slider mechanism for a more compact (but heavier) size while the classic...
Good Two models to choose from gives consumers the ability to choose the features they want ,Lots of capabilities on the slider version ,Decent battery life ,Best LCD in the business ,Small form factor ,3G capability...
Bad Classic version may be too crippled ,No Wi-Fi...
Bottom line The Nokia 6500 is a good phone - but not necessarily a great phone. Sure, it has a lot of features and an LCD screen that all of the other phones need to incorporate, but after that there really is not much there. It is almost as though it tries to do...
0%