location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 42T4879 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42T4879
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42T4879
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2019 21:31:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 42T4879 laptop spare part Battery :
The short editorial description of Lenovo 42T4879 laptop spare part Battery

Li-Ion, 6000mAh, 6cell, 387g, Black
More>>>
Short summary description Lenovo 42T4879 laptop spare part Battery:
This short summary of the Lenovo 42T4879 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 42T4879, Battery

Long summary description Lenovo 42T4879 laptop spare part Battery:
This is an auto-generated long summary of Lenovo 42T4879 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo 42T4879. Type: Battery

Features
Type *
Battery
Product color
Black
Certification
CE, UL, C-Tick, cUL, PSE Mark, ACA
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
6000 mAh
Battery voltage
11.1 V
Number of battery cells
6
Weight & dimensions
Width
9.37" (238 mm)
Depth
3.9" (99 mm)
Weight & dimensions
Height
1.1" (28 mm)
Weight
13.7 oz (387 g)
Packaging data
Package weight
17.5 oz (497 g)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Other features
Compatible products
Lenovo ThinkPad X220/X220i
Number of batteries included
1 pc(s)
Brand Image Article code product Stock Price from
Nilox

Nilox NLXLO230TLH laptop spare part Battery
(show image)
NLXLO230TLH NLXLO230TLH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)