location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thecus 1U4500S NAS/storage server Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thecus Check ‘Thecus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U4500S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1U4500S
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Thecus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thecus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of the data-sheet in Icecat's system
standard (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thecus 1U4500S NAS/storage server Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Total installed storage capacity: 8 TB Number of storage drives supported: 4
  • - 1.5 GHz
  • - 0.5 DDR
  • - DHCP server Jumbo frames support iSCSI support
  • - LCD
  • - 200 W
Long product name Thecus 1U4500S NAS/storage server Rack (1U) :
The short editorial description of Thecus 1U4500S NAS/storage server Rack (1U)

1U Storage Server 200W Single PSU
More>>>
Short summary description Thecus 1U4500S NAS/storage server Rack (1U):
This short summary of the Thecus 1U4500S NAS/storage server Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Thecus 1U4500S, Rack (1U), 8 TB

Long summary description Thecus 1U4500S NAS/storage server Rack (1U):
This is an auto-generated long summary of Thecus 1U4500S NAS/storage server Rack (1U) based on the first three specs of the first five spec groups.

Thecus 1U4500S. Total installed storage capacity: 8 TB, Storage drive interface: Serial ATA, Storage drive size: 3.5". Processor frequency: 1.5 GHz. Internal memory: 0.5 GB, Internal memory type: DDR, Flash memory: 128 MB. Supported network protocols: CIFS/SMB; AFP 3; NFS v3; FTP; HTTP; HTTPs. Chassis type: Rack (1U), Display type: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:25:15
Uk has collected 2 expert reviews for Thecus 1U4500S NAS/storage server Rack (1U) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-10-04 09:25:13
Take a Thecus N5200, drop one drive, double the processor speed and memory and put it into rackmount form and you have the 1U4500. Actually, Thecus entry into the realm of rackmount servers has a few more tricks up its sleeve, but the description abov...
0%
HEXUS.net
Updated:
2011-10-04 09:25:15
As time goes on our storage requirements grow, and so every time we come to review a new NAS product, the product in hand seems even more important than the ones weve had before it. Important in the sense that it needs to do what wed expect of it, an...
Bottom line From our experience with Thecus N5200, we know what this kind of NAS kit can do. The question is: has Thecus done enough to make the 1U4500 suitable for the server room? Lets start with the physical design, then. Four hot-swappable disks is the best...
0%
Brand Image Article code product Stock Price from
Iomega StorCenter Pro 450r Series Rack (1U) Iomega StorCenter Pro 450r Series Rack (1U)
(show image)
33471 StorCenter Pro 450r Series 0.00
(excl. VAT)
0 (incl. VAT)