location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 7720 G-602G32MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ALN0X.148
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7500 2.2 GHz
  • - 17" 1440 x 900 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 320 GB
  • - NVIDIA® GeForce® 8400M GS
  • - Bluetooth 2.0+EDR
  • - 2.5 h
  • - Windows Vista Home Premium
Long product name Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium :
The short editorial description of Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium

Intel® Core™2 Duo processor T7500 2.2GHz (FSB: 800MHz/4MB L2), Microsoft® Windows® Vista™ Home Premium, 17TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 2x 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11a/b/g/n, Bluetooth, NVIDIA® GeForce® 8400M GS 256B/1280MB TurboCache, 0.3MP CrystalEye, 5-in-1 card reader
More>>>
Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:
The official marketing text of Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium as supplied by the manufacturer

The new Aspire 7720 is based on Acer's new innovative Gemstone design which breaks away from tradition and looks beyond mere benefits and technological advances. Designed for demanding multimedia users it is using the powerful Intel® Core™ 2 Duo processors and comes packed with all the latest advances in technology which make the Aspire 7720 a clear representation of Acer's design awareness without compromizing anything on performance.

Designed to perform
For intensive multimedia users the panoramic-screen Aspire 7720 multimedia notebook with Gemstone design is a perfect fit. Taking advantage of Intel® Core™ 2 Duo processing power combined with the brilliant 17” widescreen display, with either shared graphics or the latest ATI graphics cards with up to 512MB of dedicated memory it offers a brilliant combination of design and performance.

A new high in entertainment
Boasting a superb 17" Acer CrystalBrite screen and offering a full multimedia experience the new Aspire 7720 offers a solution to today's entertainment needs. Watch TV with the optional digital TV tuner or get fully immersed in HD content with the HD DVD drive in combination with the Dolby certified surround system. Op top of all this the Aspire 7720 supports up to two hard disk drives making sure there is room for all your multimedia files.

Short summary description Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:
This short summary of the Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 7720 G-602G32MN, Intel® Core™2 Duo, 2.2 GHz, 17", 1440 x 900 pixels, 2 GB, 320 GB

Long summary description Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 7720 G-602G32MN. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.41 lbs (3.36 kg)

Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7500
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 8400M GS
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Software
Bundled software
Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management)Management), Acer Arcade Deluxe featuring DV Wizard, VideoMagician, DVDivine, Acer HomeMedia, Acer GridVista, Acer Launch Manager, Adobe Reader, CyberLink Power Producer, NTI CD Maker, Acer GameZone
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29761
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
2.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
15.9" (404 mm)
Depth
11.7" (298 mm)
Height
1.69" (43 mm)
Weight *
7.41 lbs (3.36 kg)
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
Yes
Dimensions (WxDxH)
15.9 x 11.7 x 1.69" (404 x 298 x 43 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:40:40
Uk has collected 4 expert reviews for Acer Aspire 7720 G-602G32MN Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%