location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks All-in-One Storage Systems AiO 600 3 TB SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks All-in-One Storage Systems AiO 600 3 TB SATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG542A show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:22:46
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard statement: 3 Years Limited(Next Day On-Site)
More>>>
Short summary description HPE StorageWorks All-in-One Storage Systems AiO 600 3 TB SATA:
This short summary of the HPE StorageWorks All-in-One Storage Systems AiO 600 3 TB SATA data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks All-in-One Storage Systems AiO 600 3 TB SATA

Long summary description HPE StorageWorks All-in-One Storage Systems AiO 600 3 TB SATA:
This is an auto-generated long summary of HPE StorageWorks All-in-One Storage Systems AiO 600 3 TB SATA based on the first three specs of the first five spec groups.

HPE StorageWorks All-in-One Storage Systems AiO 600 3 TB SATA

Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:22:58
Uk has collected 1 expert review for HPE StorageWorks All-in-One Storage Systems AiO 600 3 TB SATA and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
Zdnet.com.au
Updated:
2014-08-29 01:22:58
Hewlett-Packards StorageWorks AiO600 (All-in-one) is a tower form-factor server running Microsofts Windows 2003 Storage Server operating system, although it can be configured as a 5U rack mountable unit as well (with a separate part, the AiO600 Tower...
Good Quality design and workmanship, Very easy to configure and manage, Good redundancy features, Relatively good performance...
Bad rack mounting kit sold separately, Only includes 1GB of memory as standard, A little on the expensive side...
Bottom line The StorageWorks AiO600 will make your job easy if you need to migrate an Exchange or SQL Server as the wizards and ASM are very user friendly. If, however, you do not need all this then perhaps a NAS box with less bells and whistles may be a better b...
70%
Brand Image Article code product Stock Price from
HPE

HPE ProLiant MSA60 Storage server Rack (2U)
(show image)
418408-B21 MSA60 0.00
(excl. VAT)
0 (incl. VAT)