location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ErgoXS Extentiontube Projector ceilingmount 50cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ErgoXS Check ‘ErgoXS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extentiontube Projector ceilingmount 50cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO1251
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘ErgoXS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ErgoXS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS Extentiontube Projector ceilingmount 50cm :
The short editorial description of ErgoXS Extentiontube Projector ceilingmount 50cm

Extentiontube Projector ceilingmount 50cm
More>>>
Short summary description ErgoXS Extentiontube Projector ceilingmount 50cm:
This short summary of the ErgoXS Extentiontube Projector ceilingmount 50cm data-sheet is auto-generated and uses the product title and the first six key specs.

ErgoXS Extentiontube Projector ceilingmount 50cm, Black, 35.3 lbs (16 kg)

Long summary description ErgoXS Extentiontube Projector ceilingmount 50cm:
This is an auto-generated long summary of ErgoXS Extentiontube Projector ceilingmount 50cm based on the first three specs of the first five spec groups.

ErgoXS Extentiontube Projector ceilingmount 50cm. Product color: Black. Maximum weight capacity: 35.3 lbs (16 kg)

Brand Image Article code product Stock Price from
ErgoXS

ErgoXS Projector Ceiling Mount Deluxe 75-115
(show image)
PRO1113 Projector Ceiling Mount Deluxe 75-115 0.00
(excl. VAT)
0 (incl. VAT)
ErgoXS

ErgoXS Projector Ceiling Mount Spider 75-115
(show image)
PRO1213 Projector Ceiling Mount Spider 75-115 0.00
(excl. VAT)
0 (incl. VAT)