location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ErgoXS Adapter Vesa 23" - 37" (200x200) Gray Metal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ErgoXS Check ‘ErgoXS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter Vesa 23" - 37" (200x200)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA1030
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘ErgoXS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ErgoXS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ErgoXS Adapter Vesa 23" - 37" (200x200) Gray Metal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Metal
  • - Product color: Gray
  • - 31.7 oz (900 g)
Guarantee: 5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS Adapter Vesa 23" - 37" (200x200) Gray Metal :
The short editorial description of ErgoXS Adapter Vesa 23" - 37" (200x200) Gray Metal

Adapter Vesa 23" - 37" (200x200)
More>>>
Short summary description ErgoXS Adapter Vesa 23" - 37" (200x200) Gray Metal:
This short summary of the ErgoXS Adapter Vesa 23" - 37" (200x200) Gray Metal data-sheet is auto-generated and uses the product title and the first six key specs.

ErgoXS Adapter Vesa 23" - 37" (200x200), Metal, Gray

Long summary description ErgoXS Adapter Vesa 23" - 37" (200x200) Gray Metal:
This is an auto-generated long summary of ErgoXS Adapter Vesa 23" - 37" (200x200) Gray Metal based on the first three specs of the first five spec groups.

ErgoXS Adapter Vesa 23" - 37" (200x200). Material: Metal, Product color: Gray