location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Flamingo T0878 ink cartridge 1 pc(s) Original Matte black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flamingo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Matte Black T0878 Ultra Gloss High-Gloss 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T08784010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610170001140 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:02:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Flamingo T0878 ink cartridge 1 pc(s) Original Matte black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Matte black
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Flamingo T0878 ink cartridge 1 pc(s) Original Matte black :
The short editorial description of Epson Flamingo T0878 ink cartridge 1 pc(s) Original Matte black

Singlepack Matte Black T0878 Ultra Gloss High-Gloss 2
More>>>
Short summary description Epson Flamingo T0878 ink cartridge 1 pc(s) Original Matte black:
This short summary of the Epson Flamingo T0878 ink cartridge 1 pc(s) Original Matte black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Flamingo T0878, Matte black, Pigment-based ink, 11.4 ml, 1 pc(s)

Long summary description Epson Flamingo T0878 ink cartridge 1 pc(s) Original Matte black:
This is an auto-generated long summary of Epson Flamingo T0878 ink cartridge 1 pc(s) Original Matte black based on the first three specs of the first five spec groups.

Epson Flamingo T0878. Colour ink type: Pigment-based ink, Black ink volume: 11.4 ml, Printing colors: Matte black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Finish type
High-gloss
Compatibility *
- Epson Stylus Photo R1900 + Epson P-3000 Multimedia Storage Viewer - Epson Stylus Photo R1900
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
11.4 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Matte black
Brand compatibility *
Epson
OEM code
C13T08784010
Country of origin
China
Color
No
Weight & dimensions
Package width
5.71" (145 mm)
Package depth
1.3" (33 mm)
Weight & dimensions
Package height
4.72" (120 mm)
Package type
Blister
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
51.4" (130.5 cm)
Quantity per pallet
2400 pc(s)
Master (outer) case width
4.72" (120 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
5.75" (146 mm)
Quantity per master (outer) case
48 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
51.4" (130.5 cm)
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Country Distributor
Nederland 5 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)