location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung i450 Dark Blue 2.4"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i450 Dark Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I450ABA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung i450 Dark Blue 2.4"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4" 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
More>>>
Short summary description Samsung i450 Dark Blue 2.4":
This short summary of the Samsung i450 Dark Blue 2.4" data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung i450 Dark Blue, 2.4", 320 x 240 pixels, Blue

Long summary description Samsung i450 Dark Blue 2.4":
This is an auto-generated long summary of Samsung i450 Dark Blue 2.4" based on the first three specs of the first five spec groups.

Samsung i450 Dark Blue. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Product color: Blue. Weight: 4.02 oz (114 g)

Display
Display diagonal *
2.4"
Panel type
TFT
Display resolution *
320 x 240 pixels
Display number of colors
262144 colors
Storage
Internal memory
40 MB
Camera
Rear camera resolution
1600 x 1200 pixels
Digital zoom
4x
Front camera type *
Single camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G, wcdma
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product color *
Blue
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes, To-do list
Vibrating alert
Yes
Multimedia
FM radio
Yes
Battery
Talk time (2G)
5 h
Standby time (2G)
500 h
Weight & dimensions
Width
2.05" (52 mm)
Depth
0.701" (17.8 mm)
Height
3.98" (101 mm)
Weight *
4.02 oz (114 g)
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 05:42:45
Uk has collected 32 expert reviews for Samsung i450 Dark Blue 6.1 cm (2.4") and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetguy.com.au
Updated:
2013-11-09 05:42:37
Nathan TaylorMuch like Sonys Walkman series of phones, the Samsung i450 takes music seriously. Featuring a very cool music interface, an audio system by Bang & Olufsen, FM radio tuning and a touch wheel control system, the i450 really is prepared to...
Good Good media player; High quality audio; Trackpad controller; FM radio.
Bad Keypad can be difficult to use; Camera slow to operate; Ugly phone interface.
Bottom line Although not quite as good a media player as, say, Sony Ericssons W890i, the Samsung i450 is a still a phone that gets a lot of things right. Its music player is fast, intuitive and produces quality audio. RRP: $649.00 GadgetGuy Rating Overall Feature...
70%
iMobile.com.au
Updated:
2013-11-09 05:42:37
A Samsung smartphone, with a Symbian operating system, and Nokia user interface… huh? It’s not every day you see a Samsung Symbian handset – and it’s even rarer to see one with Nokia’s Series 60 platform. Samsung have...
0%
pcauthority.com.au
Updated:
2013-11-09 05:42:40
A ‘two-way slider’ phone that feels a little like an iPod and has a speaker for your tunes. Samsung tries to get you to do away with your MP3 player. The Samsung i450 now joins the likes of Apple’s iPhone and Sony’s ‘...
67%
goodgearguide.com.au
Updated:
2013-11-09 05:42:40
The i450 is solid but not outstanding. The touch-sensitive scroll wheel has the potential to become an excellent control method, but currently isnt responsive enough.
Good Symbian OS, excellent keypad and controls, decent features list, 3.5mm headphone jack...
Bad Touch-sensitive scroll wheel not responsive enough, slider doesnt feel solid enough, hands-free headset is proprietary, low-quality camera The Final Word The i450 is solid but not outstanding. The touch-sensitive scroll wheel has the potential to beco...
Bottom line The i450 is solid but not outstanding. The touch-sensitive scroll wheel has the potential to become an excellent control method, but currently isnt responsive enough.
70%
cgena.com
Updated:
2016-11-26 16:45:26
Samsung i450 is not exactly a compact cellphone, in fact it IS quite big for my taste specially since I have small hands. But really, it's not that big a deal. H as it weighs a good 114 g, which is 26g less than N81's which looks a lot like this Samsun...
0%
cgena.com
Updated:
2013-11-09 05:42:37
Samsung i450 is not exactly a compact cellphone, in fact it IS quite big for my taste specially since I have small hands. But really, it's not that big a deal. H as it weighs a good 114 g, which is 26g less than N81's which looks a lot like this Samsun...
0%
Allaboutsymbian.com
Updated:
2013-11-09 05:42:37
The i450 comes with a pretty standard suite of S60-based applications. Beyond the PIM applications, the highlights would be the inclusions of the Adobe PDF reader and the Quickoffice viewers for Word, Excel and PowerPoint files. This is version 3.8, a...
77%
ld2.ciol.com
Updated:
2013-11-09 05:42:37
Samsung's SGH-i450 is almost a Nokia in Samsung's clothes. I say that because it uses the popular Series 60 smartphone platform, developed by Nokia. Some readers may remember the Siemens SX1, also a smartphone based on the S60 platform. It didn't...
Good Smooth dual slider, Looks, User-friendly interface...
Bad No in built games, Basic camera...
100%
techtree.com
Updated:
2013-11-09 05:42:40
We know Samsung phones for their typical metallic solid build and the vividly colorful user interface. The i450 model that were covering today is different from these typical Sammies. It belongs to the i series of Samsung phones that feature, among...
Good Tactile keys, speedy Symbian OS, 3.5mm ear-phone port, HSDPA (3.5G) ready...
Bad CIF resolution video recording, build quality and sliding mechanism could have been better...
Bottom line The Samsung i450 is retailing for around Rs. 13,000. Comparatively speaking, the Nokia N73 Music Edition sells for the same price and has a 3.2 mega-pixel auto-focus camera. All other features are very similar. But the i450 rules when it comes to key...
80%
tech2.com
Updated:
2013-11-09 05:42:40
One look and I was sure this is a Nokia phone with Samsung written on it! Obviously I was wrong, but the i450 seems less Samsung and more Nokia. Moreover, the phone runs on Symbian 60. But giving Samsung no credit for its own phone would be wrong. The...
Bottom line The battery is decent if there's minimal usage. If you use the phone for browsing or even flash (for the camera) you will be left with very little battery for anything else. I used the phone to talk a lot, and I had to charge the phone twice.The phone...
70%
hardwarezone.com.sg
Updated:
2013-11-09 05:42:41
As far as mobile phones go, weve seen a slew of them that have gone the portable music route, as evident from the lineups from both Nokia and Samsung. Recently, we got our hands on the Samsung i450, one of Samsungs "Live Loud" series of music pho...
Bottom line Excellent build quality matched with above average audio delivery but marred by a mediocre 2MP camera. Thats an apt description for the i450. Its perfect if youre looking for a marriage of the Symbian OS with a good music phone, or just a good musi...
0%
techarp.com
Updated:
2013-11-09 05:42:43
Samsung SGH-i450 Music Edition Mobile PhoneThe Samsung SGH-i450 is a truly innovative music phone that offers a dual slider design and touch wheel music navigation. When the i450 slides up, the mobile phone supports powerful smartphone features with Sy...
0%
gsmarena.com
Updated:
2013-11-09 05:42:43
In most people’s minds Symbian and Samsung are two things that just don’t go together. The Samsung i450 however might just be here to prove them wrong. Sporting the rare dual-slide design, it is one of the most interesting smartphone offerings...
0%
smape.com
Updated:
2013-11-09 05:42:44
Samsung i450 - is the musical flagship of the Samsung company, combining a number of elements ensuring its leading positions. First of all, the devices design is quite self-explaining, i.e. the form factor. The innovative aspect lies behind the doubl...
Bottom line Samsung i450 is a very interesting smartphone provided that Samsung dont make a failure of their planned release terms and keep the price as stated. The device has a somewhat mediocre functionality, yet the extremely usable music player and the high...
0%
mobile-review.com US
Updated:
2013-11-09 05:42:45
Within Samsung’s portfolio the i450 is neither a top-of-the-line nor the key smartphone offering. Low index, reasonable price tag – it would seem this phone is bound to pass unnoticed. However music-wise, this is the finest mass-market product...
0%
infosyncworld.com
Updated:
2013-11-09 05:42:45
The i450 pulls off a neat visual trick, and packs a surprising punch for music fans. Did it perk up our ears, or were we longing for a Serenata?...
0%