location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1160
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J5601.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:24:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2000 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 0.64 - 7.62" Number of colors: 16.78 million colors
  • - 255 W
Long product name Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600) :
The short editorial description of Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600)

X1160, Adv. DLP, SVGA 800x600, 2000:1, 2000 ANSI Lumens, 2.3 kg
More>>>
Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600):
The official marketing text of Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer

Indulge in cinematic entertainment and high-intensity gaming right in the comfort of your own home. Whether for SMB use, family entertainment, or education, the Acer X1160 digital projector is designed to bring colours to life with its 2000 ANSI Lumens brightness and 2000:1 contrast ratio. This value projector features a 6-segment colour wheel accompanied by Acer ColorBoost and SmartFormat technologies for rich, vibrant imagery and complete wide format support.

Brilliant presentation
- The exclusive, minimalist design portrays polished functionality and elegance.
- Advanced Acer ColorBoost technology depicts vivid graphics and enhanced details with an optimized six-segment color wheel, maximizing color and brightness without the rainbow effect.
- 2000 ANSI Lumens brightness and a 2000:1 contrast ratio project crystal clear images from a long distance on a large screen.
- Native SVGA (800 x 600) resolution renders attention-grabbing PowerPoint presentations and mainstream entertainment like DVDs, games and TV broadcasts.
- DLP® system design reduces pixilation and produces higher-contrast video with deeper blacks, making fast-moving images come alive with smooth precision.

Uncomplicated usability
- Featured on the detachable remote control, the Empowering Key provides instant access to Acer Empowering Technology tools.
- Acer SmartFormat technology offers complete multiformat support -- this means instant projection without complicated resolution settings.
- With Acer InstantPack technology you can safely unplug the power cord right after the projector is turned off -- you don't have to wait for a cooling period, so you can pack up and go immediately!
- The Acer X1160 detects input as soon as a source is connected, eliminating time spent signal scanning

Dynamic functionality
- Up to 4000 hours of lamp life saves lamp replacement costs and ensures long-term, dependable projector use.
- Digital zoom and pan let you magnify details with ease and move the magnified image to a preferred location.
- Forty-degree vertical keystone correction alleviates the display distortion of an image with a wider top or bottom -- best for environments with limited space, like a small room or office.
- A detachable remote control provides solid defense against theft -- the buttonless projector cannot be used without the remote control.

Short summary description Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600):
This short summary of the Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer X1160, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, 0.64 - 7.62", 39.4 - 468.5" (1 - 11.9 m)

Long summary description Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

Acer X1160. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: P-VIP. Digital zoom: 2x. Noise level: 33 dB. Power consumption (typical): 255 W, Power consumption (standby): 8 W

Projector
Screen size compatibility *
0.64 - 7.62"
Projection distance
39.4 - 468.5" (1 - 11.9 m)
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Horizontal scan range
31 - 69 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp type
P-VIP
Lamp power
160 W
Lens system
Digital zoom
2x
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Features
Noise level *
33 dB
Power
Power consumption (typical) *
255 W
Power consumption (standby) *
8 W
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
10.5 x 7.36 x 3.15" (267 x 187 x 80 mm)
Power supply type
100 - 240V
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:08:53
Uk has collected 1 expert review for Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600) and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 00:57:50
Priced at $899, the Acer X1160 is a decent deal if youre looking for a quick-and-dirty big-screen solution. Its a small, DLP-based projector, which doesnt have an extensive feature set with not so great image quality; however, its an affordable uni...
Good Compact size; strong brightness, which makes it easy to view in brightly-lit rooms; credit card-sized remote control...
Bad Lens cant be zoomed, contrast wasnt very good, some blotchiness was evident during our video tests The Final Word Despite its average picture quality in our tests, the X1160 is a suitable projector for the business person who frequently goes on the r...
Bottom line Despite its average picture quality in our tests, the X1160 is a suitable projector for the business person who frequently goes on the road to give presentations, or for the user who wants an inexpensive big-screen for a home theatre setup.
60%