location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY ES2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2096B009 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 300 x 600 DPI
  • - Dye-sublimation
  • - 3"
  • - Wi-Fi USB port
Long product name Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi :
The short editorial description of Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi

SELPHY ES2- LCD 3.0", USB, 300 x 600 dpi
More>>>
Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi:
The official marketing text of Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi as supplied by the manufacturer

Features

- Integrated Ink and Media cassette.
- Compact, vertical design with handle.
- 3.0" LCD.
- Wireless printing.
- Optional battery pack.
- Red-Eye Correction.
- Automatic image optimisation.
- Creative Print button.
- Image trim.
- 100-year prints.

Premium prints how you like, where you like

Integrated Ink and Media cassette
Media and ink are conveniently integrated in one Easy Photo Pack for easy replacement and swapping between different media types, such as credit cards and postcards (colour and black & white). Print up to 50 postcard-size colour photos without changing the cartridge.

Compact, vertical design with handle
The compact vertical design allows the SELPHY ES2 to be stored and operated in tight spaces without taking up valuable desk space. The convenient carry handle makes printing truly portable.

3.0" colour LCD
The large, tilting LCD can be used to edit and review photos in detail before printing. Getting photos onto the screen is as easy as viewing them. Simply insert your camera’s memory card into one of the clearly labelled card slots.

Wireless printing
Print photos from compatible mobile phones using IrDA, or use the optional Bluetooth adaptor.

Optional battery pack
For easy printing while travelling, outdoors, or anywhere where you can’t access mains power, the optional battery pack provides ultimate portability.

Red-Eye Correction
A red-eye removal function is built right into the printer, so you can restore eyes to their natural look without the need for a computer.


Automatic image optimisation
Image Optimize automatically detects faces in an image and corrects their brightness. Backgrounds are optimised separately to get the very best print possible.

Creative Print button
The dedicated Creative Print button makes it easy to personalise photos. Add speech bubbles, filter effects, clip art or picture frames and incorporate your favourite shots into calendars and Multi Layout prints.

Image trim, My Colors
A full complement of in-printer creative features includes My Colors for altering and enhancing image colours. You can also trim images direct from the LCD screen before printing.*

100-year prints
Good for up to 100 years, the durable protective coating keeps your images bright, rich and vivid for generations and protects from splashes and sticky fingers.

Short summary description Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi:
This short summary of the Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY ES2, Dye-sublimation, 300 x 600 DPI, Wi-Fi, Direct printing

Long summary description Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi:
This is an auto-generated long summary of Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon SELPHY ES2. Print technology: Dye-sublimation, Maximum resolution: 300 x 600 DPI. Wi-Fi. Direct printing

Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 600 DPI
Features
Market positioning *
Home & office
Display diagonal
3"
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Credit card
Yes
Photo stickers
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Compatible memory cards
CF, Microdrive, microSDHC, miniSD, MMC, MMCmicro, SD, SDHC
Power
Power consumption (printing) *
70 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
4.32 lbs (1.96 kg)
Packaging data
Bundled software
ZoomBrowser EX, Photo Express LE mageBrowser
Other features
Built-in processor
DIGIC II
Dimensions (WxDxH)
8.4 x 7.46 x 5.15" (213.4 x 189.6 x 130.9 mm)
Mac compatibility
Yes
Networking features
WiFi IEEE 802.11b
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:27:21
Uk has collected 23 expert reviews for Canon SELPHY ES2 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2011-08-14 02:27:21
The Selphy ES2 uses a completely different upright design compared with the CP750. Its integrated paper/ink tray means its desktop footprint is much smaller, though it does produce a rather odd paper path, where the sheets first emerge from the front o...
Good Easy to use, Compact...
Bad Poor quality colour reproduction...
70%
EISA.eu
Updated:
2011-08-14 02:27:21
The Canon Selphy ES2 is Canon’s newest addition to its Selphy range of dye-sublimation printers, offering prints of up to 6x4” with the minimum of hassle. This compact and stylish printer sports an articulated 3.0" LCD, wireless printing via Bluetooth...
0%
itreviews.com
Updated:
2011-08-14 02:27:21
The high quality of the finished prints in Canons latest compact portable printer was never in doubt, yet despite some control and creative enhancements, the lack of preview options and a retractable USB lead are deterring disappointments. Canon - SE...
0%
techadvisor.co.uk
Updated:
2011-08-14 02:27:21
The digital revolution has allowed Canon to involve itself not only in image capture, but output too. The company encourages home printing, like Kodak, by bundling cameras and printers together. Print quality: 3/5 Average print time: 80 seconds Aver...
Bottom line The Canon Selphy’s space-saving design is a boon, but its print speed and quality of output can’t match the best of the bunch. Gavin Stoker Lowest online price: £N/A...
60%
expertreviews.co.uk
Updated:
2011-08-14 02:27:21
Canons Selphy ES2 is the most expensive dye-sub printer here. Paper and ink are cleverly contained in a single cartridge, with both tri-colour and black and white versions available. Despite this seemingly simple configuration, the paper takes a me...
40%
photoreview.com.au
Updated:
2011-11-04 07:33:04
Its obvious from the packaging that Canon is targeting families with its latest Selphy printer, the ES2. Essentially the same size and weight as last years ES1 model, the ES2 has the same upright design and small footprint and uses the same dye-subli...
85%
goodgearguide.com.au
Updated:
2011-11-04 07:33:04
Ease of use and low-cost consumables help give this printer an edge over the competition.
Good Extremely portable, decent print quality...
Bad Some problems with landscape photos The Final Word Ease of use and low-cost consumables help give this printer an edge over the competition.
Bottom line Ease of use and low-cost consumables help give this printer an edge over the competition.
90%
apcmag.com
Updated:
2014-03-20 01:27:43
The case is a handbag' design with a hinged and spring-loaded carrying handle on the top. The white and beige shell has a robust feel, but we would have liked to see a padded bag to protect the high-gloss surface from scratching while on the move...
Good Portable, Flexible...
Bad No protective bag...
70%
whatdigitalcamera.com
Updated:
2011-08-14 02:27:21
A relatively minor upgrade to the Selphy ES1 model, the dye-sub ES2 increases the articulating LCD screen in size to 3in and broadens the range of frames and effects that may be applied. The printer follows the vertical design of its predecessor, with...
Good Large LCD screen, easy to use...
Bad Oversaturated prints, not a major upgrade...
85%
printerinfo.com
Updated:
2011-08-14 02:27:21
The Canon Selphy ES2 is one of Canons newest compact dye-sublimation photo printers. The Canon ES2 has a unique way of printing as it stands upright but outputs the photographs vertically, rotatign the paper before printing. Ink and paper cartridges...
Good Compact and easy to carry, Handle retracts back down automatically, Has a unique way of printing, allowing you to watch the process of ink being layered onto the paper, Clear, bright screen displays photographs well...
Bad Can’t print from a PC when a media card is inserted, Can’t use paper other than Canon’s own 50 or 100sheet pack, Borderless print option trims the edge off photos...
Bottom line The Canon ES2 currently sells for $199.99. In short, it is a well-performing printer that beat out a good number of printers in its class. Its not perfect in all aspects, though; other printers have advantages in screen size, accessories and ink and...
0%
apcmag.com
Updated:
2011-08-14 02:27:21
The case is a handbag' design with a hinged and spring-loaded carrying handle on the top. The white and beige shell has a robust feel, but we would have liked to see a padded bag to protect the high-gloss surface from scratching while on the move...
Good Portable, Flexible...
Bad No protective bag...
70%
macnews.com
Updated:
2011-08-14 02:27:21
The standalone Selphy ES2 printer from Canon USA (US$199) is a portable compact photo “lab” that makes 4×6” prints in a minute at an average cost of 25 cents. The ES2’s shiny, creamy-white plastic case has an elega...
80%
layersmagazine.com
Updated:
2011-08-14 02:27:21
The standalone SELPHY ES2 printer from Canon USA is a portable compact photo “lab” that makes 4x6" prints in a minute at an average cost of 25 cents. The ES2’s shiny, creamy-white plastic case has an elegant upright design wi...
Good Runs on optional battery pack...
Bad Poor-quality sepia/black-and-white from color cartridge Leave us a comment Your Message: Name: * Email: * Post it!...
Bottom line The standalone SELPHY ES2 printer from Canon USA is a portable compact photo “lab” that makes 4x6" prints in a minute at an average cost of 25 cents. The ES2’s shiny, creamy-white plastic case has an elegant upright design wit...
80%
pcmag.com
Updated:
2011-08-14 02:27:21
As a group, small-format dedicated photo printers are built around one of two technologies—thermal dye or ink jet. There used to be significant differences between the two on everything from output quality to cost per photo. Today, theyve converged...
Good Print pack holds both dye roll and paper. Highly water-resistant. Reasonably low cost per page.
Bad Bigger than most small-format thermal dye printers. Diagonal lines (like spokes of a wheel) print with jagged edges.
Bottom line The Canon Selphy ES2 dedicated photo printer offers an attractive combination of features, but not enough to make it a slam-dunk choice...
70%
hardwarezone.com.sg
Updated:
2014-03-20 01:27:43
In recent months, compact photo printers have achieved a huge amount of success as an alternative to photo kiosks that provide you with immediate printouts. With the advantage of allowing one to produce printouts anytime, anywhere, Canons newest S...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)