location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0/SATA HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK22RU3
Category:
Device which copies digital media e.g. a DVD writer, which copies ('burns') DVDs
Media Duplicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDD duplicator
  • - 1 copies
  • - Interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - Supported HDD sizes: 2.5,3.5"
  • - 4.06 x 5.04 x 2.44" (103 x 128 x 62 mm)
  • - Black
Guarantee: 2 Years
Long product name StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black :
The short editorial description of StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black

Hard Disk Drive Duplicator Dock - SuperSpeed USB 3.0 to SATA HDD Duplicator
More>>>
StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black:
The official marketing text of StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black as supplied by the manufacturer

The SATDOCK22RU3 USB 3.0 to SATA Hard Drive Duplicator Dock can be used as a standalone SATA hard drive duplicator, or as a USB 3.0 SATA hard drive docking station, enabling you to duplicate/clone an existing hard drive without the use of a host computer system or access docked hard drives as though they were installed within the computer system.

In Duplicator Mode, it creates an exact 1-to-1 sector clone from one hard drive to another, including partition and boot sector information and all data, at a rate of ~72MB/second, ensuring data integrity and consistency for sensitive operations (data recovery, etc.).

In Dock Mode, it can be connected to your host computer through USB 3.0, supporting up to 5 Gbps of bandwidth from both hard drives to your computer system.

The value of this hard drive docking station can be further extended through a SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot.

Short summary description StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black:
This short summary of the StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 3.0/SATA HDD, 2.5,3.5", Serial ATA, Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008..., 5 - 90%, 0 - 85 °C, 4.06 x 5.04 x 2.44" (103 x 128 x 62 mm)

Long summary description StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black:
This is an auto-generated long summary of StarTech.com USB 3.0/SATA HDD HDD duplicator 1 copies Black based on the first three specs of the first five spec groups.

StarTech.com USB 3.0/SATA HDD. Supported HDD sizes: 2.5,3.5", Supported HDD interfaces: Serial ATA. Compatible operating systems: Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008.... Dimensions (WxDxH): 4.06 x 5.04 x 2.44" (103 x 128 x 62 mm), Weight: 19.8 oz (562 g)

Technical details
Product type *
HDD duplicator
Number of simultaneous copies *
1 copies
Interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Product color
Black
Hard drive
Supported HDD sizes
2.5, 3.5"
Supported HDD interfaces
Serial ATA
Software
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2 Mac OS X, Linux
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Dimensions (WxDxH)
4.06 x 5.04 x 2.44" (103 x 128 x 62 mm)
Weight
19.8 oz (562 g)