location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 54Mbps USB 2.0 Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C54RU show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
  • - Component for: PC/Laptop
Guarantee: 3 years
Long product name Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s :
The short editorial description of Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s

Wireless 54Mbps 11g USB adapter
More>>>
Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s:
The official marketing text of Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s as supplied by the manufacturer

Wireless 54Mbps USB 2.0 adapter for desktops and Notebooks
Mobile and fast network connection without any cables. This wireless 54Mbps USB adapter allows any user to connect a computer or notebook to a 54Mbps wireless network.

Short summary description Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s:
This short summary of the Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Wireless 54Mbps USB 2.0 Adapter, Wireless, USB, 54 Mbit/s

Long summary description Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s:
This is an auto-generated long summary of Conceptronic Wireless 54Mbps USB 2.0 Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

Conceptronic Wireless 54Mbps USB 2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Security algorithms
WPA
Maximum operating distance
4724.4" (120 m)
Design
Component for *
PC/Laptop
Design
Antenna design
Internal
System requirements
Minimum processor
Pentium III 500 MHz
Other features
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Supported data transfer rates
1 - 54 Mbps
Outdoor range
120m
Brand Image Article code product Stock Price from
Dynalink

Dynalink AirbridgeCard 54Mbps Wless PCI f Desktop
(show image)
C54RI AirbridgeCard 54Mbps Wless PCI f Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Dynalink

Dynalink Conceptronic PC Card 54Mbps f Desktop
(show image)
C54RC Conceptronic PC Card 54Mbps f Desktop 0.00
(excl. VAT)
0 (incl. VAT)